EN
  • EN
  • DE

TLC3702CPW

Part No TLC3702CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL MICROPOWER LinCMOS VOLTAGE COMPARATORS | IC MICROPWR COMP DUAL 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Output Type CMOS, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 3V ~ 16V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 50μA
CMRR, PSRR 84dB CMRR
Propagation Delay (Maximum) 4.5μs
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Family Part Number TLC3702
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1268985-TLC3702CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3702CPW CAD Model

Description

The TLC3702CPW is a high-precision voltage comparator crafted by Texas Instruments, known for its exceptional performance in micropower operations. This integrated circuit is part of the LinCMOS™ family, which combines the benefits of low power consumption with the speed and input/output compatibility of CMOS and bipolar transistors.

The TLC3702CPW is encapsulated in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, offering a compact footprint for space-constrained applications. This device operates over a wide supply voltage range of 3 V to 16 V, making it versatile for both single and dual supply operations. It is particularly well-suited for battery-powered systems, portable devices, and other applications where power efficiency is crucial.

With its dual comparator design, the TLC3702CPW can simultaneously compare two different input voltages or a single input voltage against a reference voltage. It features a typical offset voltage of 1 mV, a common-mode input voltage range that extends to the negative supply, and an output voltage compatible with TTL, MOS, and CMOS logic systems. This ensures accurate voltage comparison and seamless integration with a variety of digital components.

The device is characterized for operation from 0°C to 70°C, providing reliable performance in a broad range of environmental conditions. Its low quiescent current, typically 18 µA per channel, contributes to the extended battery life of portable devices. Additionally, the TLC3702CPW offers fast response times, with a typical response time of 6.5 µs for TTL-level input step with a 5 mV overdrive, ensuring swift and accurate signal processing in time-sensitive applications.

Overall, the TLC3702CPW is a high-quality, cost-effective solution for designers looking for a reliable voltage comparator that does not compromise on power efficiency. Whether used in control systems, alarm systems, or sensor interfaces, the TLC3702CPW from Texas Instruments stands out for its precision, low power consumption, and flexibility in various electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0764 $53.8200
115+ $0.8832 $101.5680
180+ $0.8556 $154.0080
245+ $0.8280 $202.8600
315+ $0.8004 $252.1260
420+ $0.7176 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,140 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess