EN
  • EN
  • DE

PCM3008T

Part No PCM3008T
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO CODEC 16BIT LP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 88 / 92
Dynamic Range, ADCs / DACs (db) Typ 88 / 92
Analog Supply Voltage 2.1 V to 3.6 V
Digital Supply Voltage 2.1 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 026581-PCM3008T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM3008T CAD Model

Description

The Texas Instruments PCM3008T is a stereo audio integrated circuit that is used for serial data interface applications.

  • Resolution (bits): 16 b
  • ADCs / DACs: 2
  • Type: Sigma Delta
  • S/N ratio, ADCs / DACs (db) Typ: 88 / 92
  • Dynamic range, ADCs / DACs (db) Typ: 88 / 92
  • Temperature range: -25°C to 85°C
  • Package: 16-TSSOP
  • Analog supply voltage: 2.1V to 3.6V
  • Digital supply voltage: 2.1V to 3.6V

You May Also Be Interested in

Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2216 $56.8864
9+ $11.6691 $105.0219
14+ $11.3044 $158.2616
19+ $10.9397 $207.8543
24+ $10.5751 $253.8024
32+ $9.4811 $303.3952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess