EN
  • EN
  • DE

TPS62301DRC

Part No TPS62301DRC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 500-mA, 3-MHz SYNCHRONOUS STEP-DOWN CONVERTER IN CHIP SCALE PACKAGING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272906-TPS62301DRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62301DRC CAD Model

Description

The TPS62301DRC is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, renowned for its expertise in semiconductor technology. This advanced power management integrated circuit (IC) is part of the TPS623xx family and is tailored to meet the stringent power requirements of battery-powered electronic devices such as smartphones, tablets, and portable media players.

Key Features

  • High Efficiency: The TPS62301DRC operates with an exceptional power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.75V to 1.8V, allowing designers to tailor the power supply to the specific needs of their application.
  • Compact Size: The device comes in a small 10-pin QFN package (DRC suffix), with a 3x3 mm footprint, making it ideal for space-constrained applications.
  • High Output Current: It is capable of delivering up to 800mA of continuous output current, ensuring reliable performance even under heavy load conditions.
  • Low Output Voltage Ripple: The TPS62301DRC features low output voltage ripple, which is critical for maintaining the integrity of sensitive electronic circuits.
  • Fast Transient Response: The product is engineered to provide a fast transient response, quickly adapting to changes in load to maintain stable output voltage.

Applications

The versatility of the TPS62301DRC makes it suitable for a wide range of applications, particularly where high efficiency and compact size are paramount. It is an excellent choice for powering processors, DSPs, and other ICs requiring a stable and efficient power supply.

Technical Specifications

With a wide input voltage range of 2.5V to 6.0V, the TPS62301DRC is compatible with various power sources, including single-cell Li-Ion batteries. Its advanced control scheme enables excellent load and line regulation, while integrated safety features such as over-temperature and over-current protection ensure reliable operation under adverse conditions.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4203 $56.8120
90+ $1.1654 $104.8860
135+ $1.1290 $152.4150
185+ $1.0926 $202.1310
240+ $1.0562 $253.4880
320+ $0.9469 $303.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess