EN
  • EN
  • DE

NCP302045LMNTWG

Part No NCP302045LMNTWG
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137308-NCP302045LMNTWG
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP302045LMNTWG CAD Model

Description

The NCP302045LMNTWG is a cutting-edge power management device designed by ON Semiconductor, a leader in the semiconductor industry. This component is specifically engineered to cater to the demanding needs of high-performance power applications, providing efficient and reliable operation.

Key Features

  • High-Efficiency Power Conversion: The NCP302045LMNTWG boasts an advanced design that facilitates high-efficiency power conversion, crucial for reducing energy consumption and heat generation in electronic systems.
  • Robust Thermal Performance: With an excellent thermal management profile, this device operates reliably over a wide range of temperatures, ensuring consistent performance even under stressful conditions.
  • Integrated Protection Circuits: Safety is paramount, and the NCP302045LMNTWG comes with built-in protection features, including overcurrent, overvoltage, and thermal shutdown mechanisms, to safeguard the system from potential damage.
  • Compact Footprint: The compact form factor of this product allows for a minimal footprint on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications.

Applications

The versatility of the NCP302045LMNTWG makes it suitable for a wide array of applications, including but not limited to:

  • DC-DC converters
  • Telecommunication equipment
  • Server and networking power supplies
  • Industrial systems
  • Automotive electronics

Technical Specifications

The NCP302045LMNTWG is characterized by its impressive technical specifications that ensure optimal performance:

  • Input Voltage Range: Suitable for various power supply configurations.
  • Switching Frequency: Optimized for efficient energy transfer and reduced electromagnetic interference (EMI).
  • Package Type: Delivered in a robust and reliable package that ensures long-term durability.

Conclusion

ON Semiconductor's NCP302045LMNTWG is a stellar example of a power management device that combines efficiency, reliability, and compactness. It is designed to meet the rigorous standards of modern electronic systems, providing a comprehensive solution for designers looking to optimize their power architectures. With its robust feature set and wide applicability, the NCP302045LMNTWG stands out as a top choice for engineers and professionals in the field of power management.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NANYA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,508 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess