Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Boost, Buck, Buck-Boost, Flyback, Forward
Output Phases 1
Supply Voltage 10V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UC2844A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1275780-UC2844AD8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2844AD8 CAD Model

Description

The Texas Instruments UC2844AD8 is a high-performance current mode pulse width modulation (PWM) controller that offers low-cost and efficient power management solutions. Designed for off-line and DC-to-DC converter applications, this versatile device provides all the necessary features to implement fixed-frequency, current-mode control schemes with minimal external parts.

Key Features

  • Optimized for Off-line and DC-to-DC Converters: This controller is specifically designed for these applications, ensuring reliability and efficiency in power conversion.
  • Low Start-Up Current: The device features a start-up current of less than 1mA, which enhances the system's efficiency, particularly in low-power standby modes.
  • Automatic Feed-Forward Compensation: This feature helps to maintain stable operation over a wide range of input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: Enhanced protection is provided by limiting the current in each pulse, preventing potential damage to the controller and other circuit components.
  • Trimmed Oscillator for Precise Frequency Control: The oscillator is trimmed to ensure accurate frequency control for consistent performance.
  • Disable Function: The UC2844AD8 can be easily disabled, which helps in reducing power consumption when the controller is not in use.

Applications

The UC2844AD8 is suitable for a wide range of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • Power factor correction modules

Technical Specifications

The UC2844AD8 comes in an 8-pin SOIC package and operates over a temperature range of -40°C to +85°C. It has a fixed-frequency oscillator set at 500kHz, which can be adjusted with external components. The device also includes an error amplifier, a precision reference, and a voltage comparator for enhanced performance and flexibility in design.

Conclusion

Overall, the Texas Instruments UC2844AD8 is a robust and reliable solution for designers seeking to optimize their power management systems. With its array of features and protections, it ensures stable operation across various conditions, making it a go-to choice for a multitude of power supply applications.

You May Also Be Interested in

Semtech Corporation
High Performance Current Mode PWM Controller with Complementary Output, Programmable Delay
Need more? Email Us
ECAD model for SC4810BITSTRT
Renesas Electronics America
Output Voltage Remote Sense | IC REG CTRLR BUCK 16UTQFN
Need more? Email Us
ECAD model for ISL95872HRUZ-T
Microsemi Corporation
CURRENT MODE PWM CONTROLLER | IC REG CTRLR BUCK/BOOST 8SOIC
Lowest to $0.9743
ECAD model for UC2843ADM
Texas Instruments
Regulating Pulse Width Modulator
Lowest to $8.8613
ECAD model for UC2526AN
Texas Instruments
Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Lowest to $9.3925
ECAD model for LM25117QPMHX/NOPB
Renesas Electronics America
4-Phase PWM Controller with 8-Bit DAC Code Capable of Precision rDS ON or DCR Differential Current Sensing | IC REG CTRLR BUCK 40QFN
Lowest to $1.8085
ECAD model for ISL6306CRZ
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for UCC3585M
Texas Instruments
DC/DC Cntrlr Single-OUT Step Down Automotive 8-Pin VSSOP T/R / Hysteretic PFET Buck Controller with Enable Pin | IC REG CTRLR BUCK 8VSSOP
Lowest to $1.5835
ECAD model for LM3489MMX
Texas Instruments
Regulating Pulse Width Modulator | IC REG CTRLR BUCK/BOOST 16DIP
Need more? Email Us
ECAD model for LM3524DN

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7086 $53.1450
175+ $0.5814 $101.7450
270+ $0.5632 $152.0640
370+ $0.5451 $201.6870
475+ $0.5269 $250.2775
640+ $0.4724 $302.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention