EN
  • EN
  • DE

TPS22951YFPR

Part No TPS22951YFPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH CURR LIMT 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.2 V to 5.3 V
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Rds On (Typ) 1 Ohm (Max)
Fault Protection Current Limiting (Fixed)
Temperature Range - Operating -40°C to 85°C (TJ)
Case / Package 6-DSBGA
Win Source Part Number 055489-TPS22951YFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22951YFPR CAD Model

Description

Product Overview: TPS22951YFPR by Texas Instruments

The TPS22951YFPR is an advanced integrated circuit (IC) from Texas Instruments (TI), designed to enhance power management solutions across a wide variety of applications. This high-performance, single-channel load switch provides a compact and efficient way to control power distribution in electronic systems.

Key Features

  • Input Voltage Range: The TPS22951YFPR operates over a wide input voltage range, accommodating various system requirements and ensuring compatibility with a multitude of power sources.
  • Low On-Resistance: Featuring a low on-resistance, this load switch minimizes voltage drop and power loss, which is crucial for maintaining efficiency in power-sensitive designs.
  • Quick Output Discharge: The device includes a quick output discharge feature that ensures the output capacitor is rapidly discharged when the switch is turned off, improving system response and safety.
  • Controlled Slew Rate: The controlled slew rate of the TPS22951YFPR reduces inrush current, thereby mitigating the risk of system instability during power-up sequences.
  • Compact Package: Encased in a small form factor package, this load switch is ideal for space-constrained applications, allowing designers to save valuable board space without sacrificing performance.

Applications

The TPS22951YFPR is a versatile component suitable for a variety of applications, including but not limited to portable electronics, battery management systems, and power distribution networks. Its ability to efficiently manage power makes it an excellent choice for devices that require precise control over their power states, such as smartphones, tablets, and wearable technology.

Reliability and Performance

Texas Instruments is known for its commitment to quality and reliability, and the TPS22951YFPR is no exception. This load switch is designed to meet the rigorous demands of modern electronic devices, ensuring a reliable performance over an extended operational lifespan. With Texas Instruments' expertise in power management technology, the TPS22951YFPR represents a dependable solution for designers looking to optimize their power systems.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4701 $152.6844
60+ $3.3582 $201.4920
78+ $3.2463 $253.2114
104+ $2.9104 $302.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess