EN
  • EN
  • DE

TPS2205IDF

Part No TPS2205IDF
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL-SLOT PC CARD POWER-INTERFACE SWITCH FOR PARALLEL PCMCIA CONTROLLERS | IC PCMCIA PWR I/F SWITCH 30-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Parallel
Load Voltage (V) 3.3V, 5V, 12V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 103mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 30-SSOP
Supplier Device Package 30-SSOP
Family Part Number TPS2205
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1272187-TPS2205IDF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2205IDF CAD Model

Description

Product Overview: TPS2205IDF by Texas Instruments

The TPS2205IDF is a sophisticated, dual-slot PC Card power-interface switch crafted by Texas Instruments, designed to facilitate the supply and management of power within PC Card applications. This integrated circuit (IC) is engineered to handle the power requirements of two PC Cards, commonly found in notebook computers and other portable devices that utilize PC Card technology.

Key Features

  • Integrated Switching: The TPS2205IDF includes two 1-A switches, providing the necessary power to each slot independently. This ensures that each PC Card receives a steady and reliable power supply without interference from the other.
  • Adjustable Current Limiting: The device features programmable current limiting which safeguards the system against overcurrent conditions. This protects not only the PC Cards but also the host device from potential damage.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS2205IDF prevents overheating by automatically turning off when the internal temperature exceeds safe operational limits.
  • Voltage Ranges: The IC operates over a wide input voltage range, accommodating the various power states of PC Cards including 3.3V, 5V, and mixed voltage environments.
  • Low Standby Power: It is designed for efficiency, featuring a low standby current that minimizes power consumption when PC Cards are not active, thereby extending battery life in portable applications.

Applications

The TPS2205IDF is ideal for a multitude of applications that require reliable power distribution to PC Cards. These include:

  • Notebook Computers
  • Portable Instrumentation
  • Mobile Communication Devices
  • PC Card Readers and Writers

With its robust design and advanced features, the TPS2205IDF from Texas Instruments is a versatile component that provides a secure and efficient power management solution for dual-slot PC Card applications. Its ability to manage power efficiently makes it a crucial component in the design of portable electronic devices that demand reliability and long battery life.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6822 $53.4110
12+ $8.7649 $105.1788
18+ $8.4910 $152.8380
25+ $8.2171 $205.4275
32+ $7.9432 $254.1824
43+ $7.1215 $306.2245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess