EN
  • EN
  • DE

TPS61073DDCT

Part No TPS61073DDCT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707916-TPS61073DDCT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61073DDCT CAD Model

Description

Introducing the TPS61073DDCT from Texas Instruments

The TPS61073DDCT is a high-performance, adjustable, low-power DC-DC boost converter designed by the renowned semiconductor manufacturer Texas Instruments. This compact and efficient integrated circuit is engineered to provide a reliable power solution for battery-powered and low-power applications.

Key Features

  • Adjustable Output Voltage: The TPS61073DDCT allows for a flexible output voltage range that can be adjusted according to the requirements of the target application, providing a versatile solution for various electronic devices.
  • High Efficiency: With its high efficiency, the TPS61073DDCT minimizes power loss during conversion, thereby extending battery life and reducing heat generation, which is crucial for portable and wearable devices.
  • Small Footprint: The device comes in a tiny 6-pin SOT-23 package, making it an ideal choice for space-constrained applications where PCB real estate is at a premium.
  • Low Quiescent Current: It features a low quiescent current, which is particularly beneficial for battery-powered applications, as it reduces the power consumed when the device is in a standby or idle state.

Applications

The versatile nature of the TPS61073DDCT makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronic Devices
  • Wearable Technology
  • Wireless Power Supplies
  • Energy Harvesting Systems
  • Low-Power Sensor Networks

Technical Specifications

The TPS61073DDCT operates over a 0.9V to 6.5V input voltage range and can deliver an adjustable output voltage up to 6.5V. Its switching frequency is set at 1.2MHz, which allows the use of small, low-profile inductors and capacitors, reducing the overall solution size. Protection features include thermal shutdown, over-current protection, and under-voltage lockout, ensuring the safety and reliability of the power supply circuit.

Whether you are designing a new product or looking to improve the power efficiency of an existing one, the TPS61073DDCT from Texas Instruments provides a sophisticated, compact, and energy-efficient solution that meets the demands of modern electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $0.7074

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4748 $52.2280
225+ $0.4448 $100.0800
350+ $0.4298 $150.4300
505+ $0.3997 $201.8485
650+ $0.3847 $250.0550
815+ $0.3697 $301.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess