EN
  • EN
  • DE

TPS61199PWR

Part No TPS61199PWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707925-TPS61199PWR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61199PWR CAD Model

Description

Overview of the TPS61199PWR by Texas Instruments

The TPS61199PWR is a versatile and efficient integrated circuit designed by Texas Instruments, catering to advanced lighting solutions. This high-performance device is specifically engineered to provide a robust and flexible power management solution for LED backlighting in medium to large-sized LCD panels.

Key Features and Benefits

  • Multiple Output Channels: The TPS61199PWR comes equipped with six channels, each capable of driving up to 30 LEDs in series. This allows for uniform brightness across a wide display area, making it ideal for monitor and TV backlighting applications.
  • High Efficiency: With an integrated 1.2-MHz fixed-frequency boost converter, the device ensures high power efficiency, which is critical for reducing heat generation and power consumption in electronic devices.
  • Wide Input Voltage Range: The TPS61199PWR operates over a broad input voltage range from 4.5 V to 24 V, providing design flexibility for various power supply configurations.
  • Precision Dimming Control: It features an integrated dimming controller that supports both analog and pulse-width modulation (PWM) dimming. This ensures precise control over the backlight brightness, enhancing the user's visual experience.
  • Protection Features: Safety and reliability are paramount, and the TPS61199PWR includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system from potential damage.

Applications

The TPS61199PWR is designed for a range of applications that require high-efficiency LED backlighting. Its primary use is found in:

  • LED TV Backlighting
  • Monitors with LED Backlighting
  • Notebook and Laptop Displays
  • Automotive Infotainment Displays

Package and Availability

The device is offered in a TSSOP-28 (PWR) package, ensuring compactness and ease of integration into various designs. For those interested in incorporating the TPS61199PWR into their designs, it is available through Texas Instruments and authorized distributors. Detailed technical documentation, including datasheets, application notes, and design resources, can be found on the Texas Instruments website to support product implementation.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess