EN
  • EN
  • DE

TPS2928DBVR

Part No TPS2928DBVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707775-TPS2928DBVR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2928DBVR CAD Model

Description

Product Overview: TPS2928DBVR from Texas Instruments

The TPS2928DBVR is a high-performance, single-channel voltage supervisor designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This compact device is part of TI's extensive line of power management integrated circuits, offering a precise and reliable solution for monitoring voltage levels in a variety of electronic applications.

Key Features:

  • Voltage Supervision: The TPS2928DBVR provides accurate supervision of a single system voltage rail, ensuring that the system operates within safe voltage levels.
  • Adjustable Threshold: It features an adjustable voltage threshold, allowing designers to tailor the supervisor to the specific needs of their application.
  • Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Reset Time Delay: The built-in programmable time delay feature helps prevent false triggering due to transient voltage fluctuations.
  • Output Configuration: It offers an open-drain output, providing flexibility in interfacing with other components within the system.

Applications:

The TPS2928DBVR is versatile and can be used across a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Networking and telecommunication systems
  • Automotive electronics

Technical Specifications:

The device comes in a compact SOT-23-6 package, making it ideal for space-constrained designs. It operates over a broad temperature range, ensuring reliable performance under varying environmental conditions. With its precision voltage monitoring and robust design, the TPS2928DBVR is an excellent choice for ensuring system stability and integrity.

Ordering and Packaging Information:

The TPS2928DBVR is available in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process. For ordering information, reference the part number TPS2928DBVR and contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $1.5740
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess