EN
  • EN
  • DE

TPS3809L30QDBVT

Part No TPS3809L30QDBVT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707804-TPS3809L30QDBVT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3809L30QDBVT CAD Model

Description

Overview of Texas Instruments TPS3809L30QDBVT

The Texas Instruments TPS3809L30QDBVT is a highly reliable, low-power voltage supervisor designed to maintain system integrity by monitoring the supply voltage of digital systems. It is particularly suitable for battery-powered applications where power conservation is critical. This component is part of the TPS3809 family, which is known for its precision voltage detection and low-power consumption.

Key Features

  • Supply Voltage Monitoring: The device offers a threshold voltage of 3.0V, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: With a quiescent current of only 9 µA, the TPS3809L30QDBVT is optimized for battery-powered and portable applications.
  • Manual Reset Input: It includes a manual reset input that allows the user to trigger a system reset, providing additional control over the system's operation.
  • Reset Time Delay: The built-in delay ensures that the system has adequate time to stabilize after a reset event before resuming normal operation.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various industrial and commercial environments.
  • Small Package: Housed in a compact SOT-23-6 package, the TPS3809L30QDBVT saves valuable board space and is ideal for space-constrained applications.

Applications

The TPS3809L30QDBVT is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or FPGA power monitoring
  • Portable and battery-powered equipment
  • Smart handheld devices
  • Industrial controls and robotics
  • Data storage and servers

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TPS3809L30QDBVT is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring dependable performance and a long operational lifespan.

With its precision voltage monitoring and low power consumption, the TPS3809L30QDBVT from Texas Instruments is an excellent choice for designers looking to enhance system reliability while managing power efficiency.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Lowest to $1.5740
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $0.2376

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,008 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess