The TPS61004DGS(ADE) is a high-performance, adjustable, switched-mode boost converter integrated circuit from the reputable manufacturer Texas Instruments. This advanced power solution is designed to efficiently increase the voltage from a lower-voltage source, making it ideal for battery-powered applications where extended runtime is crucial.
Key Features
- Adjustable Output Voltage: The TPS61004DGS(ADE) allows for a wide range of output voltages, which can be precisely adjusted to meet the requirements of various applications.
- High Efficiency: This boost converter is optimized for high efficiency across different load conditions, ensuring minimal power loss during voltage conversion.
- Low Battery Operation: Designed to work with low input voltages, it is suitable for devices that operate on single-cell batteries or other low voltage power sources.
- Power Save Mode: The inclusion of a power save mode ensures that the converter maintains high efficiency at light loads, thereby conserving battery life.
- Thermal and Overload Protection: The device includes built-in thermal shutdown and overload protection features, enhancing its reliability and safety for consumer use.
Applications
The TPS61004DGS(ADE) is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered equipment
- Handheld devices
- Wireless communication systems
- Power backup systems
Technical Specifications
- Package: 10-pin MSOP (DGS)
- Input Voltage Range: 0.9V to 6.5V
- Switch Current: Up to 1.5A
- Switching Frequency: 600kHz (typical)
With its robust design and flexible features, the TPS61004DGS(ADE) from Texas Instruments stands out as a reliable choice for designers looking to enhance their power management solutions. Its performance and versatility make it an essential component for modern electronic devices that require efficient voltage boosting capabilities.