EN
  • EN
  • DE

PE42522

Part No PE42522
Manufacturer Peregrine Semiconductor
Catalog RF Evaluation and Development Kits, Boards
Description SPDT, 26.5 GHZ, ABSORPTIVE, 50 I / - Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Peregrine Semiconductor
Series -
Package Box
Standard Package 1 pcs
Win Source Part Number 1383143-PE42522
Ultra Librarian 3D Model Ultra Librarian PE42522 CAD Model

Description

The PE42522 is a high-linearity SPDT (Single-Pole Double-Throw) RF switch from Peregrine Semiconductor. This switch is designed for use in various wireless communication systems requiring high isolation, low insertion loss, and excellent linearity performance.

Applications

  • Cellular Infrastructure
  • Wireless LAN (WLAN)
  • Test and Measurement Equipment
  • Satellite Communication
  • Automotive Radar

Features

  • High Linearity: Boasts a high IP3 (Third-Order Intercept Point) for minimal signal distortion.
  • Low Insertion Loss: Minimizes signal attenuation for improved system performance.
  • High Isolation: Provides excellent isolation between ports to prevent signal leakage.
  • Fast Switching Speed: Enables rapid switching between different signal paths.
  • Low DC Power Consumption: Conserves power in battery-powered applications.
  • Wide Frequency Range: Operates over a broad frequency range, suitable for various applications.
  • Small Package Size: Available in a compact package for space-constrained designs.

Benefits

  • Improved System Performance: High linearity and low insertion loss ensure optimal signal quality.
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced Power Consumption: Low DC power consumption extends battery life in portable devices.
  • Simplified System Design: Easy to integrate into existing systems.
  • Greater Design Flexibility: Wide frequency range allows for use in a variety of applications.

Additional Details

The PE42522 operates on a single positive supply voltage, typically 3V. It's fabricated using Peregrine's UltraCMOS® technology, which provides excellent RF performance and reliability. The switch is controlled by a digital logic signal, and it can handle high RF power levels without significant performance degradation. The compact package size makes it ideal for use in small form-factor devices. The specific frequency range covered typically spans from DC to several GHz, making it versatile for many RF applications. ESD protection is built in to protect the device during handling and assembly.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess