EN
  • EN
  • DE

74FCT16244TPVCTG4

Part No 74FCT16244TPVCTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 16-Bit Buffers/Drivers with 3-State Outputs 48-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
High Level Output Current 64 mA
Lead Free Contains Lead
Logic Function Buffer, Inverting
Low Level Output Current 32 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 1 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 16
Number of Bits per Element 4
Number of Elements 4
Number of Input Lines 16
Number of Output Lines 8
Number of Pins 48
Polarity Non-Inverting
Propagation Delay 6.5 ns
Quiescent Current 5 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1040226-74FCT16244TPVCTG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74FCT16244TPVCTG4 CAD Model

Description

Product Overview: 74FCT16244TPVCTG4 from Texas Instruments

The 74FCT16244TPVCTG4 is a high-performance, integrated circuit designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular IC is a 16-bit buffer/line driver that provides high-speed bus interface capabilities for various computing and digital systems. With its robust design and advanced features, the 74FCT16244TPVCTG4 is an excellent choice for applications that require efficient data transfer and signal buffering.

Key Features

  • High-Speed Operation: This device is part of the FCT family, which is known for its fast propagation delay and output transition times, making it suitable for high-frequency applications.
  • 16-Bit Interface: The IC provides a 16-bit wide interface, enabling it to handle wide data buses and reduce the number of components needed in parallel data systems.
  • Bi-Directional Data Flow: With tri-state outputs, the 74FCT16244TPVCTG4 can be used for bi-directional data communication, allowing for versatile usage in various digital circuits.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Compatibility: It is compatible with TTL input and output level standards, ensuring easy integration with existing digital systems.

Applications

The versatile nature of the 74FCT16244TPVCTG4 makes it suitable for a wide range of applications, including:

  • Memory interfacing
  • Data communication systems
  • Signal buffering and driving in computing systems
  • Peripheral driving for microprocessors
  • Bus interface and extension

Quality and Reliability

As with all Texas Instruments products, the 74FCT16244TPVCTG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in even the most demanding conditions. Whether you are designing a new system or upgrading an existing one, this IC will provide the performance and durability you need.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess