EN
  • EN
  • DE

V48C12C150A

Part No V48C12C150A
Manufacturer Vicor Corporation
Catalog Electronic Wholesale
Description 375Vin / 5Vout / 100Watts DC-DC Converter Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vicor Corporation
Win Source Part Number 1278978-V48C12C150A
Manufacturer Homepage www.vicorpower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V48C12C150A CAD Model

Description

The V48C12C150A is a DC-DC converter module manufactured by Vicor Corporation. It's a member of Vicor's VI-200 family of high-density DC-DC converters, designed for a wide range of industrial, telecommunications, and military applications. This specific module converts a 48VDC input voltage to a regulated 12VDC output voltage with a maximum output power of 150W.

Applications

  • Distributed Power Architectures: Used as a point-of-load (POL) converter in distributed power systems.
  • Telecommunications Equipment: Powers various components in telecom infrastructure, such as routers, switches, and base stations.
  • Industrial Automation: Supplies power to control systems, sensors, and other equipment in industrial environments.
  • Military Applications: Used in military vehicles, aircraft, and other defense systems.
  • Transportation Systems: Powers electronic systems in trains, buses, and other transportation vehicles.

Features

  • High Power Density: Provides high power output in a compact package.
  • High Efficiency: Offers high energy conversion efficiency, minimizing heat dissipation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating variations in the input power source.
  • Regulated Output Voltage: Provides a stable and accurate output voltage.
  • Remote Sense: Includes remote sense capability to compensate for voltage drops in the output wiring.
  • Overvoltage Protection: Built-in overvoltage protection prevents damage from excessive output voltage.
  • Overcurrent Protection: Includes overcurrent protection to protect against overload conditions.
  • Overtemperature Protection: Features overtemperature protection to prevent overheating and potential damage.

Benefits

  • Space Savings: High power density allows for compact system designs.
  • Reduced Heat Dissipation: High efficiency minimizes heat dissipation, reducing the need for cooling.
  • Improved System Performance: Stable output voltage and remote sense capability enhance system performance.
  • Enhanced System Reliability: Built-in protection features improve system reliability.
  • Simplified System Design: Modular design simplifies system design and integration.

Additional Details

The V48C12C150A requires proper thermal management to ensure reliable operation, especially at high output power levels. A heatsink or other cooling solution may be necessary, depending on the ambient temperature and airflow. The datasheet provides detailed information about the module's electrical characteristics, thermal considerations, and application recommendations. The module is available in various mounting configurations, such as through-hole and surface mount. Proper PCB layout is important to minimize noise and ensure stable operation. The module's input voltage range, output voltage accuracy, and efficiency are key parameters to consider when selecting the V48C12C150A for a specific application. It is also important to consider the applicable safety standards and regulatory requirements for power conversion equipment.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $183.9338 $183.9338
2+ $177.8025 $355.6050
3+ $159.4092 $478.2276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess