EN
  • EN
  • DE

TPS54612QPWRDN

Part No TPS54612QPWRDN
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707898-TPS54612QPWRDN
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54612QPWRDN CAD Model

Description

TPS54612QPWRDN Product Image

The TPS54612QPWRDN is a high-performance, adaptive-on-time D-CAP™ mode synchronous buck converter from Texas Instruments. This efficient power management integrated circuit (IC) is designed to provide a fast transient response and is ideal for a variety of applications, including but not limited to, point-of-load power supplies, telecommunications, networking equipment, and computing peripherals.

With an input voltage range of 3 V to 6 V, the TPS54612QPWRDN can deliver an output current of up to 6 A, making it suitable for powering core voltages of modern microprocessors. It operates at a switching frequency of 600 kHz, which allows for a reduced-size external component, thus minimizing the overall solution footprint.

The device features a number of protective measures to ensure the longevity and reliability of the application. These include under-voltage lockout (UVLO), over-current protection (OCP), thermal shutdown, and pre-biased startup. The TPS54612QPWRDN also supports a power-good signal that provides a system-ready signal to processors and controllers, indicating that the power supply has stabilized and is within its nominal voltage range.

The TPS54612QPWRDN comes in a thermally enhanced 28-Pin HTSSOP PowerPAD™ package, which is designed to spread heat effectively, thus enhancing thermal performance and allowing for higher current handling capability. The small form factor and high efficiency make it an excellent choice for space-constrained applications that require a high power density solution.

Texas Instruments provides extensive technical support and resources for the TPS54612QPWRDN, including datasheets, reference designs, and application notes, making it easier for engineers to integrate this IC into their designs and to troubleshoot any potential issues.

Overall, the TPS54612QPWRDN is a robust, efficient, and compact solution for a wide range of power delivery applications, reflecting Texas Instruments' commitment to providing high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Need more? Email Us
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8715 $53.5865
26+ $3.9971 $103.9246
39+ $3.8722 $151.0158
54+ $3.7473 $202.3542
70+ $3.6224 $253.5680
93+ $3.2477 $302.0361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess