EN
  • EN
  • DE
  • IT

14910F0GJSX10104KA

Part No 14910F0GJSX10104KA
Manufacturer Vishay
Catalog Rotary Potentiometers, Rheostats
Description POT CERMET ELEMENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mfr Vishay
Series 149
Package Box
Product Status Active
Resistance (Ohms) 100k
Tolerance ±10%
Power (Watts) 1W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±150ppm/°C
Rotation 300°
Resistive Material Cermet
Termination Style PC Pins
Actuator Type Slotted
Actuator Length 0.875" (22.23mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Type Through Hole
Standard Package 25 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 968820-14910F0GJSX10104KA
Ultra Librarian 3D Model Ultra Librarian 14910F0GJSX10104KA CAD Model

Description

The 14910F0GJSX10104KA is a 100k ohm, 1W rotary potentiometer in a box package.

  • Resistance: 100k ohm
  • Power: 1W
  • Package: Box
  • Series: 149
  • Tolerance: ±10%
  • Temperature Coefficient: ±150ppm/°C
  • Actuator Type: Slotted
  • Actuator Length: 0.875" (22.23mm)
  • Bushing Thread: 3/8-32
  • Turns: Single
  • Adjustment: Side
  • Resistive Material: Cermet
  • Taper: Linear
  • Rotation Angle: 300°
  • Actuator Diameter: 0.250" (6.35mm)
  • Mounting: Through Hole
  • Product Status: Active
  • Manufacturer: Vishay

You May Also Be Interested in

TT Electronics
POT 100K OHM 2W WIREWOUND LINEAR
Need more? Email Us
Bourns Inc.
POT 200 OHM 2W WIREWOUND LINEAR
Lowest to $52.1771
CTS Electrocomponents
POT 100K OHM 1/4W CARBON LINEAR
Need more? Email Us
Pulse
TELECOMMUNICATIONS PRODUCTS
Need more? Email Us
CTS Electrocomponents
POT 100K OHM 1/4W CARBON LINEAR
Need more? Email Us
Bourns Inc.
POT 50K OHM 1/20W CARBON LOG
Need more? Email Us
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR / 50k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Carbon 0.5W, 1/2W Solder Lug
Need more? Email Us
Bourns Inc.
POT 1K OHM 2W PLASTIC LINEAR
Need more? Email Us
TT Electronics
POT 10K OHM 2W WIREWOUND LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10.0 Kierros Wirewound 2W Solder Turret
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9251 $59.7004
10+ $12.2463 $122.4630
15+ $11.8636 $177.9540
20+ $11.4809 $229.6180
26+ $11.0982 $288.5532
34+ $9.9501 $338.3034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess