EN
  • EN
  • DE
  • IT

TPS2545QRTERQ1

Part No TPS2545QRTERQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707770-TPS2545QRTERQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2545QRTERQ1 CAD Model

Description

Introducing the TPS2545QRTERQ1 from Texas Instruments

The TPS2545QRTERQ1 is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, specifically tailored for the automotive industry. As a USB charging controller and power switch, this product offers a unique combination of features that enhance the charging capabilities and protection of USB ports.

Advanced Charging Capabilities

With the rise of USB-powered devices, the TPS2545QRTERQ1 addresses the need for a reliable and fast charging solution. It supports USB Battery Charging Specification 1.2, which means it can deliver up to 1.5A of continuous current to downstream devices, ensuring quick and efficient charging. Furthermore, it integrates a DCP (Dedicated Charging Port) controller, making it compatible with a variety of devices and charging standards, including Apple, Samsung, and Chinese Telecommunication Industry Standard YD/T 1591-2009.

Intelligent Power Management

The device features an integrated power switch with adjustable current-limiting capabilities, which not only manages power distribution but also protects the USB port from overcurrent conditions. Its power management intelligence is further underscored by the inclusion of an auto-detect feature that identifies the type of device connected and optimizes the charging profile accordingly.

Enhanced Protection

Safety is paramount in automotive applications, and the TPS2545QRTERQ1 doesn't disappoint. It offers overvoltage, overtemperature, and electrostatic discharge (ESD) protection, safeguarding both the charging circuit and the connected devices. The product is designed to withstand the harsh conditions often encountered in automotive environments, ensuring reliability and longevity.

Quality and Reliability

As with all Texas Instruments products, the TPS2545QRTERQ1 is built to meet high standards of quality. It is AEC-Q100 qualified, which certifies it for automotive use, and comes in a compact QFN package (RTE), perfect for space-constrained applications.

In summary, the TPS2545QRTERQ1 from Texas Instruments is an exceptional choice for automotive manufacturers and designers looking to integrate robust USB charging and power management capabilities into their systems. With its advanced features and proven reliability, it stands out as a premier solution in the market.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $13.4708
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $2.6263

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess