EN
  • EN
  • DE

EG25GGB-MINIPCIE

Part No EG25GGB-MINIPCIE
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CARD EDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201897-EG25GGB-MINIPCIE
Win Source Part Number Cross
Manufacturer Quectel
Category RF and Wireless RF Transceiver Modules and Modems
Product Status Active
Package Tray
Serial Interfaces I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Mounting Type Card Edge
Operating Temperature -35°C ~ 75°C
Ultra Librarian 3D Model Ultra Librarian EG25GGB-MINIPCIE CAD Model

Description

The Quectel RF Transceiver Module is a high-quality electronic component designed for RF and wireless communication applications.

  • Category: RF and Wireless RF Transceiver Modules and Modems
  • Packaging: Tray
  • Antenna: No
  • Serial Interfaces: I²C, PCM, UART, and USB
  • Voltage Supply: 3V to 3.6V
  • Operating Temperature: -35°C to 75°C
  • Mounting Type: Card Edge
  • Product Status: Active
  • Manufacturer: Quectel

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
WIZnet
RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Need more? Email Us
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Lowest to $58.2090
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Infineon Technologies
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Need more? Email Us
NimbeLink, LLC
EMBEDDED CELLULAR MODEM / Cellular 4G LTE CAT-4 (AT&T/Verzion) Transceiver Module 600MHz, 700MHz, 850MHz, 1.7GHz, 1.9GHz Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess