EN
  • EN
  • DE

TPS3808G50DBVRR

Part No TPS3808G50DBVRR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707796-TPS3808G50DBVRR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3808G50DBVRR CAD Model

Description

Product Overview: TPS3808G50DBVRR by Texas Instruments

The TPS3808G50DBVRR is a highly precise voltage supervisor from Texas Instruments, designed to maintain system integrity by monitoring the voltage levels in digital systems. This device is particularly useful in applications where accurate voltage thresholds are critical for reliable operation, such as in portable electronics, industrial controls, and embedded systems.

Key Features:

  • Programmable Voltage Threshold: The TPS3808G50DBVRR allows users to program the voltage threshold according to their system requirements, ensuring precise monitoring and protection.
  • Low Quiescent Current: With a low quiescent current of just 3.0 μA, this device is optimal for battery-powered applications, where power conservation is essential.
  • Manual Reset Input: The supervisor includes a manual reset input, providing an additional layer of control for system resets and facilitating a more robust design.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system's microcontroller or processor starts up in a known state, improving system stability after power-up.
  • Watchdog Timer: An integrated watchdog timer helps prevent system lock-up, thereby enhancing the reliability of the monitored system.

Specifications:

  • Package: The device is available in a 6-pin SOT-23 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Supply Voltage Range: The TPS3808G50DBVRR supports a supply voltage range of 1.7 V to 6.5 V, accommodating a variety of power sources.

Applications:

The versatility of the TPS3808G50DBVRR makes it an ideal choice for a range of applications, including:

  • Portable and Battery-Powered Devices
  • Microcontroller or Microprocessor Systems
  • Industrial Equipment
  • Networking and Telecommunications
  • Automotive Systems

Overall, the TPS3808G50DBVRR from Texas Instruments stands out as a robust and reliable solution for system voltage supervision, providing designers with a flexible tool to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5660 $50.9400
190+ $0.5302 $100.7380
295+ $0.5123 $151.1285
420+ $0.4765 $200.1300
550+ $0.4586 $252.2300
685+ $0.4406 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,090 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess