EN
  • EN
  • DE
  • IT

MAX8815AETB+TR

Part No MAX8815AETB+TR
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 074100-MAX8815AETB+TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8815AETB+TR CAD Model

Description

Maxim Integrated MAX8815AETB+TR Product Overview

The MAX8815AETB+TR from Maxim Integrated is a high-performance, versatile charge-management IC designed for single-cell Li+ batteries. This compact, integrated circuit is engineered to offer a robust charging solution for portable devices such as smartphones, tablets, cameras, and other USB-powered gadgets. Its small package and efficient power management capabilities make it an ideal choice for space-constrained applications.

Key Features

  • High-Accuracy Voltage Regulation: The MAX8815AETB+TR ensures precise regulation of the charge voltage, which is critical for maximizing battery life and safety.
  • Adjustable Charge Current: With the ability to adjust the charge current, this IC can cater to the needs of different battery capacities, allowing for flexible design options.
  • Thermal Regulation: To prevent overheating, the device includes a thermal regulation feature that reduces charge current under high-temperature conditions, ensuring safe operation.
  • Automatic Charger Detection: The IC can automatically detect the presence of a charger, enabling seamless transitions between charging and standby modes.
  • Charge Status Indicators: Built-in status outputs allow for easy monitoring of the charging process, providing real-time feedback on the state of the battery.
  • Protection Features: The MAX8815AETB+TR incorporates various protection mechanisms, including overvoltage, short-circuit, and battery temperature monitoring to protect both the battery and the charging circuit.

Applications

The MAX8815AETB+TR is suitable for a wide range of applications, thanks to its compact form factor and comprehensive feature set. It is commonly used in:

  • Portable consumer electronics
  • Handheld devices
  • Wearable technology
  • Bluetooth accessories
  • Medical devices

Technical Specifications

The device comes in a 10-pin TDFN (3mm x 3mm) package, offering a space-saving solution without sacrificing performance. It operates over a wide input voltage range and includes programmable charge current up to 1A, making it highly adaptable to various design requirements. The MAX8815AETB+TR also supports USB-compliant and adapter-based charging, providing designers with the flexibility to accommodate different power sources.

With its combination of high accuracy, adjustable parameters, and comprehensive protection features, the MAX8815AETB+TR from Maxim Integrated stands out as a reliable and efficient choice for modern battery charging applications.

You May Also Be Interested in

ESMT
Need more? Email Us
ESMT
Lowest to $1.2146
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8757
EliteMT
Need more? Email Us
EliteMT
Lowest to $2.4475
ESMT
Lowest to $3.6531
EliteMT
Lowest to $4.2044
EPCOS (TDK)
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8628 $57.7468
65+ $1.7448 $113.4120
100+ $1.6859 $168.5900
143+ $1.5680 $224.2240
186+ $1.5091 $280.6926
232+ $1.4502 $336.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess