EN
  • EN
  • DE
  • IT

TPS73401DDCTG4

Part No TPS73401DDCTG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708043-TPS73401DDCTG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73401DDCTG4 CAD Model

Description

Product Overview: TPS73401DDCTG4 from Texas Instruments

The TPS73401DDCTG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise voltage supply. This component is part of the TPS734 series, which is known for its reliability and efficiency in managing power requirements for a variety of electronic applications.

With an input voltage range of 2.5V to 5.5V, the TPS73401DDCTG4 is versatile enough to accommodate a broad spectrum of devices and systems. It provides a fixed output voltage of 1.2V, which is essential for powering sensitive electronic circuits that require a consistent voltage level for optimal performance. The device can supply up to 250mA of output current, making it suitable for low-power applications such as handheld devices, wireless communication equipment, and portable media players.

The TPS73401DDCTG4 boasts an impressive low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial for battery-powered applications, where maximizing the usage of available power is crucial.

One of the key features of this LDO voltage regulator is its low quiescent current, which contributes to a longer battery life by minimizing the power consumed when the device is in standby mode. Additionally, the TPS73401DDCTG4 offers excellent load and line transient response, providing stable performance under varying conditions.

The device is packaged in a small 5-pin SOT-23 (DDC) package, which is ideal for space-constrained applications. The compact form factor coupled with the low thermal resistance of the package allows for efficient heat dissipation and reliable operation over a wide temperature range.

For protection, the TPS73401DDCTG4 incorporates several safety features including overcurrent protection, thermal shutdown, and reverse battery protection. These features ensure that the device and the system it powers are safeguarded against potential damage caused by abnormal operating conditions.

In summary, the TPS73401DDCTG4 from Texas Instruments is a robust and efficient solution for applications requiring a stable low-voltage supply. Its combination of low dropout voltage, low quiescent current, and comprehensive protection features make it a valuable component for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.9705
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess