EN
  • EN
  • DE
  • IT

TPS65913B3D7YFFR

Part No TPS65913B3D7YFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708003-TPS65913B3D7YFFR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65913B3D7YFFR CAD Model

Description

The TPS65913B3D7YFFR is a highly integrated power management IC (PMIC) from Texas Instruments, designed to support a wide range of applications including smartphones, tablets, and other portable electronics. This advanced PMIC features multiple regulated power rails, a real-time clock, and an array of configurable inputs and outputs, making it a versatile solution for complex power management requirements.

Key Features:

  • Multiple Power Rails: The TPS65913B3D7YFFR offers a variety of power outputs, including step-down converters, LDOs (Low Drop-Out regulators), and a real-time clock supply. This allows for simultaneous powering of various components within a device, ensuring efficient use of power and prolonged battery life.
  • Configurable Outputs: With its programmable voltage outputs, designers have the flexibility to tailor the power levels to the specific needs of their application, optimizing performance and power efficiency.
  • Integrated Real-Time Clock (RTC): The built-in RTC is a critical feature for devices that require accurate timekeeping, even when the main processor is powered down. This can help in reducing overall power consumption by allowing the device to wake up from a low-power state at predetermined intervals.
  • SmartReflex™ Technology: Incorporating Texas Instruments' SmartReflex technology, the TPS65913B3D7YFFR provides adaptive voltage scaling capabilities. This technology enables dynamic adjustment of power supply levels in response to load conditions, further enhancing power efficiency.
  • Power Sequencing: The device includes power sequencing logic that can be programmed to meet the specific power-up and power-down requirements of the system, ensuring safe and reliable operation.
  • Communication Interface: The PMIC features an I2C interface for communication with the host processor, enabling system-level integration and control over the power management functions.

Applications:

The TPS65913B3D7YFFR is designed for use in a variety of portable electronics where efficient power management is key. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Other Battery-Powered Devices

With its comprehensive feature set and Texas Instruments' reputation for quality and reliability, the TPS65913B3D7YFFR is an excellent choice for designers looking to optimize their power management strategy and extend the battery life of their portable devices.

You May Also Be Interested in

Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $1.2258
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $0.5282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4015 $58.8105
17+ $6.8936 $117.1912
26+ $6.6781 $173.6306
35+ $6.4627 $226.1945
45+ $6.2472 $281.1240
60+ $5.6010 $336.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess