EN
  • EN
  • DE

MAX4678EUE+T

Part No MAX4678EUE+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5-V, 1: 1 (SPST), 4-channel analog switch with powered-off protection & 1.8-V input logic 14-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Tin
High Level Output Current 100 mA
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 842 mW
Max Supply Current 1 nA
Max Supply Voltage 11 V
Min Dual Supply Voltage 2.7 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 1 µA
Number of Channels 4
Number of Pins 16
Operating Supply Voltage 5.5 V
Packaging Cut Tape
Polarity Non-Inverting
Radiation Hardening No
Resistance 1.6 Ω
RoHS Compliant
Supply Type Dual, Single
Throw Configuration SPST
Turn-Off Delay Time 1 µs
Turn-On Delay Time 165 ns
Win Source Part Number 1075433-MAX4678EUE+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4678EUE+T CAD Model

Description

Maxim Integrated MAX4678EUE+T Analog Switch

The MAX4678EUE+T from Maxim Integrated is a high-performance, quad, single-pole/double-throw (SPDT) analog switch designed to provide precision signal routing in a variety of applications. This component is ideal for use in systems that require low-distortion signal paths and high switching speeds. It finds its applications in numerous fields, including communication systems, data acquisition, audio and video signal routing, and industrial control systems.

Key Features

  • Low On-Resistance: The MAX4678EUE+T boasts a low on-resistance of typically 4 ohms, ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • High-Speed Operation: With fast switching times (tON and tOFF), the device enables rapid signal routing, making it suitable for high-frequency applications.
  • Single Supply Operation: The analog switch operates from a single +1.8V to +5.5V power supply, providing design flexibility and ease of integration into various systems.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and portable devices.
  • ESD Protection: The MAX4678EUE+T includes enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage and ensuring reliability in harsh environments.
  • Lead-Free and RoHS Compliant: This product adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

  • Audio and Video Signal Routing
  • Sample and Hold Circuits
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment

The MAX4678EUE+T comes in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for operation in diverse environmental conditions. Maxim Integrated's commitment to quality and performance makes the MAX4678EUE+T a reliable and efficient choice for designers looking to optimize their analog signal switching capabilities.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8294 $53.1234
26+ $3.9626 $103.0276
40+ $3.8388 $153.5520
54+ $3.7150 $200.6100
70+ $3.5911 $251.3770
94+ $3.2196 $302.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,233 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess