EN
  • EN
  • DE
  • IT

TPS78233DDCRG4

Part No TPS78233DDCRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708108-TPS78233DDCRG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS78233DDCRG4 CAD Model

Description

Product Overview: TPS78233DDCRG4

The TPS78233DDCRG4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the needs of a wide array of applications requiring precise voltage control and efficient power management. This regulator offers a fixed output voltage of 3.3V, making it ideal for powering 3.3V logic in microcontrollers, sensors, and other digital systems.

Key Features

  • Output Voltage: Fixed at 3.3V, suitable for a variety of low-voltage applications.
  • High Accuracy: Output voltage accuracy is within 2%, ensuring reliable and consistent performance.
  • Low Dropout: With a low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device features a very low quiescent current, making it suitable for battery-powered and energy-sensitive applications.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from excessive current draw.
  • Small Package: Available in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS78233DDCRG4 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Power management for sensors and analog circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS78233DDCRG4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance across a wide range of operating conditions.

Ordering Information

The TPS78233DDCRG4 is available for order through authorized distributors. For detailed ordering and product information, refer to the Texas Instruments official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $1.2258
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3856 $57.8400
310+ $0.3613 $112.0030
485+ $0.3491 $169.3135
690+ $0.3247 $224.0430
900+ $0.3125 $281.2500
1,120+ $0.3003 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,600 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess