Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Window
Output Type Open Drain
Supply Voltage , Single/Dual (±) 1.8V ~ 18V
Current - Quiescent (Maximum) 11μA
Propagation Delay (Maximum) 29μs
Hysteresis 5.5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Mounting Style SMD
Supplier Device Package TSOT-23-6
Family Part Number TPS3700
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272371-TPS3700DDCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3700DDCT CAD Model

Description

Overview of Texas Instruments TPS3700DDCT

The TPS3700DDCT is a high-precision window voltage detector designed by Texas Instruments, renowned for their expertise in semiconductor technology. This advanced integrated circuit (IC) is engineered to monitor over- and undervoltage conditions, ensuring that electronic systems such as microprocessors, power supplies, and battery management systems operate within their safe voltage limits.

Key Features

  • Wide Supply Range: The TPS3700DDCT operates over a broad supply voltage range of 1.8 V to 18 V, making it versatile for a variety of applications.
  • Dual Window Comparator: This IC integrates two independent voltage detectors, enabling it to monitor both overvoltage and undervoltage thresholds with high accuracy.
  • Adjustable Thresholds: The voltage thresholds can be set with external resistive dividers, providing flexibility to set precise voltage monitoring levels specific to the needs of the application.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered and energy-efficient applications.
  • Push-Pull/Open-Drain Outputs: The TPS3700DDCT offers both push-pull and open-drain output configurations, allowing for direct interfacing with microcontrollers or other digital systems without the need for additional components.
  • Temperature Range: The device is operational over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The TPS3700DDCT is suitable for a multitude of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Microprocessor and microcontroller systems
  • Portable and handheld devices
  • Industrial equipment
  • Automotive electronics

Package and Quality

Encased in a small, 8-pin SOT-23 package, the TPS3700DDCT is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability, making it a trusted choice for critical system monitoring solutions.

You May Also Be Interested in

Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9062 $57.1860
65+ $1.5641 $101.6665
100+ $1.5152 $151.5200
140+ $1.4663 $205.2820
180+ $1.4175 $255.1500
240+ $1.2708 $304.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,710 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention