Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 4
Output Type TTL
Dual Supply Voltage (±) 4.75 V ~ 10.5 V, ±2.375 V ~ 5.75 V
Voltage - Input Offset (Maximum) 4mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Maximum Quiescent Current 7mA, 5mA, 3mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 16-SOIC
Win Source Part Number 787174-MAX9201ESE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9201
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9201ESE+ CAD Model

Description

Maxim Integrated MAX9201ESE+ High-Speed LVDS Serializer

The Maxim Integrated MAX9201ESE+ is a state-of-the-art low-voltage differential signaling (LVDS) serializer designed to meet the needs of high-speed data communication in modern electronic systems. This compact, efficient, and reliable IC is ideal for applications requiring high data rates and minimal electromagnetic interference (EMI), such as digital video interfaces, automotive infotainment systems, and high-speed data acquisition.

Key Features

  • High-Speed Operation: The MAX9201ESE+ supports data rates up to 10Mbps to 650Mbps, making it suitable for a wide range of high-speed applications.
  • Low Power Consumption: It operates with a single +3.3V supply, ensuring low power dissipation which is critical for power-sensitive designs.
  • Reduced EMI: LVDS technology offers reduced EMI emissions, making the MAX9201ESE+ an excellent choice for noise-sensitive environments.
  • Improved Signal Integrity: Differential signaling provides immunity to common-mode noise, ensuring robust data transmission over long distances and through harsh conditions.
  • Small Package: The device comes in a compact 16-pin Narrow SO package, saving valuable board space in dense designs.
  • Wide Temperature Range: The MAX9201ESE+ operates over the extended -40°C to +85°C temperature range, suitable for industrial applications.

Applications

  • Digital Video Interfaces
  • Automotive Infotainment Systems
  • Flat Panel Displays
  • High-Speed Data Acquisition Systems
  • Telecommunication Infrastructure

The MAX9201ESE+ integrates seamlessly into various digital systems, offering designers a flexible and robust data transmission solution. Its high-speed capabilities and low-power operation are complemented by Maxim Integrated's commitment to quality, making it a reliable choice for both new designs and upgrades to existing systems. Whether it's for transmitting high-definition video signals or for ensuring high-speed data transfers in industrial settings, the MAX9201ESE+ delivers performance and reliability in a compact form factor.

You May Also Be Interested in

Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $18.0180
ECAD model for MAX516BCNG+
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention