EN
  • EN
  • DE

ATSAM3N2AA-AU

Part No ATSAM3N2AA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer Microchip Technology
Series SAM3N
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name ATSAM3N2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAM3N2AAAU, ATSAM3N2AA-AUCT-ND, ATSAM3N2AA-AUTR-ND, ATSAM3N2AA-AUCT, ATSAM3N2AA-AUTRINACTIVE, ATSAM3N2AA-AUTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912136-ATSAM3N2AA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N2AA-AU CAD Model

Description

Microchip Technology's ATSAM3N2AA-AU Microcontroller

The ATSAM3N2AA-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that demand a good balance between power efficiency and processing capability. This microcontroller is part of the SAM3N series, which is based on the powerful ARM Cortex-M3 processor core, operating at a maximum speed of 48 MHz. Its architecture is specifically optimized for system control and user interface applications.

With its 32-bit processing power, the ATSAM3N2AA-AU provides developers with the ability to handle complex tasks and computations. The device comes with 128 KB of flash memory, which is ample space for storing application code, and 16 KB of SRAM, ensuring smooth operation and data processing. The microcontroller is also equipped with a variety of peripherals that enhance its functionality, including multiple serial communication interfaces such as I2C, SPI, and USARTs, which are essential for interfacing with other components and peripherals in a system.

The ATSAM3N2AA-AU is designed with power efficiency in mind, featuring power-saving modes like Idle and Sleep modes, which are crucial for battery-powered or energy-sensitive applications. The microcontroller also supports a wide range of external interrupts, enabling responsive interaction with external events or signals.

For security and integrity of applications, the ATSAM3N2AA-AU incorporates features such as a unique identifier and a secure hash algorithm (SHA) for encryption and decryption processes. Additionally, it has a temperature sensor, which can be used for system monitoring or protection purposes.

The package type for this microcontroller is a 48-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The ATSAM3N2AA-AU operates within an industrial temperature range, making it a reliable choice for demanding environments.

Overall, the ATSAM3N2AA-AU from Microchip Technology is a versatile and reliable microcontroller that is well-suited for a variety of industrial, consumer, and general-purpose applications, where a combination of processing power, peripheral integration, and power efficiency is required.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 417 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess