Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 3.3V, 5V, 12V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 056234-TPS3514N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3514N CAD Model

Description

Product Overview: TPS3514N by Texas Instruments

The TPS3514N is a versatile and efficient power supply supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to provide precise voltage monitoring and control for electronic systems, ensuring reliable operation and protection against power supply faults.

Key Features

  • Power-On Reset Control: The TPS3514N features a power-on reset generator that ensures the system microcontroller or processor initializes correctly upon startup or after a voltage drop.
  • Under-Voltage Monitoring: With its built-in under-voltage sensing, the device monitors the power supply voltage levels and triggers a reset if they fall below a predefined threshold, helping to prevent system malfunction or damage.
  • Programmable Delay: Users can set a programmable delay time for the reset signal, providing flexibility to meet the specific requirements of various applications.
  • Voltage Supervision: The TPS3514N offers supervision for +3.3V, +5V, and +12V supply voltages, making it suitable for a wide range of electronic systems.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, offering additional control for service personnel or system users.

Applications

The TPS3514N is ideal for use in a multitude of electronic applications where reliable power management is crucial. It is commonly employed in:

  • Desktop computers
  • Notebook computers
  • Servers
  • Embedded systems
  • Industrial control systems

Technical Specifications

At the heart of the TPS3514N's technical prowess are its specifications:

  • Supply Voltage Range: 4.5V to 18V
  • Threshold Voltage Accuracy: ±3% over temperature
  • Reset Time Delay: Adjustable with an external capacitor
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Available in an 8-pin plastic small outline (SOIC) package

The TPS3514N is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for power management. With its robust feature set and flexible design, it stands as a go-to solution for designers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.1890 $56.9140
63+ $1.7961 $113.1543
97+ $1.7400 $168.7800
134+ $1.6839 $225.6426
173+ $1.6278 $281.6094
231+ $1.4594 $337.1214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,160 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention