EN
  • EN
  • DE
  • IT

TPS51980ARTVR

Part No TPS51980ARTVR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707849-TPS51980ARTVR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51980ARTVR CAD Model

Description

The TPS51980ARTVR is a highly sophisticated, integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is specifically tailored for use in power supply systems that require a high level of efficiency, reliability, and performance.

Key Features

  • Dual-Output Synchronous Buck Controller: The TPS51980ARTVR is equipped with a dual-output synchronous step-down controller, which allows for efficient voltage conversion with reduced heat dissipation.
  • Wide Input Voltage Range: This IC operates over a broad input voltage range, making it suitable for a variety of applications, including those that experience fluctuating power levels.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency, enabling designers to optimize the balance between efficiency and component size.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, the TPS51980ARTVR simplifies design and reduces external component count.
  • Power Good Output: The inclusion of a 'power good' output signal provides a simple means for system monitoring and sequencing.
  • Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the longevity and safety of the application.

Applications

The versatility of the TPS51980ARTVR allows it to be utilized in a diverse array of applications. It is particularly well-suited for complex digital systems that require multiple supply voltages, such as:

  • Notebook and Desktop Computers
  • Graphics Cards
  • Set-Top Boxes
  • Telecommunications Equipment
  • Networking Hardware

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS51980ARTVR is no exception. Manufactured using TI's advanced processing technology, this IC meets the high standards expected from a leading semiconductor provider, ensuring stable performance across its lifespan.

Environmental Considerations

The TPS51980ARTVR is designed with ecological responsibility in mind. It complies with RoHS standards, minimizing the use of hazardous substances in electronic equipment and promoting sustainability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5111
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $8.7660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $1.2629

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6143 $63.0715
11+ $10.3503 $113.8533
17+ $10.0268 $170.4556
24+ $9.7033 $232.8792
30+ $9.3800 $281.4000
40+ $8.4096 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess