EN
  • EN
  • DE
  • IT

TPS65143AYFFR

Part No TPS65143AYFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707949-TPS65143AYFFR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65143AYFFR CAD Model

Description

Introducing the TPS65143AYFFR from Texas Instruments

The TPS65143AYFFR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This advanced component is engineered to cater to the demanding power requirements of modern portable and compact electronic devices. With its compact form factor and high-efficiency operation, the TPS65143AYFFR is an ideal solution for designers looking to optimize power consumption and extend battery life in their applications.

Key Features and Benefits

  • Integrated Power Solution: The TPS65143AYFFR integrates multiple power management functions into a single chip, simplifying the design process and reducing the need for additional components. This integration helps in saving board space and potentially reducing the overall cost of the system.
  • High Efficiency: Designed with efficiency in mind, this IC ensures minimal power loss during operation, which translates to longer battery life and improved performance in portable devices.
  • Versatile Applications: This product is well-suited for a range of applications, including but not limited to, e-Readers, portable media players, and other handheld devices that require efficient power management.
  • Robust Protection Features: The TPS65143AYFFR is equipped with multiple protection features, including overvoltage, overcurrent, and thermal protection, ensuring reliable operation and safeguarding against potential damage from electrical anomalies.

Technical Specifications

The TPS65143AYFFR operates within a wide input voltage range, accommodating various battery technologies and configurations. Its output voltage is precisely regulated to provide consistent power to sensitive electronic components. The IC also features a fast transient response, which is critical for maintaining voltage stability during rapid load changes.

With its advanced packaging technology, the TPS65143AYFFR boasts excellent thermal performance, allowing it to operate effectively even in environments with limited airflow or higher ambient temperatures. This makes it a versatile choice for portable electronics that may be used in a variety of settings.

In conclusion, the TPS65143AYFFR from Texas Instruments is a sophisticated, highly integrated power management solution that offers efficiency, reliability, and versatility for a wide array of electronic devices. Its robust feature set and design flexibility make it a go-to choice for engineers and designers aiming to create high-performance, energy-efficient products.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2629
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $6.4959
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $1.4704

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6010 $63.0050
11+ $10.3394 $113.7334
17+ $10.0163 $170.2771
24+ $9.6932 $232.6368
30+ $9.3700 $281.1000
40+ $8.4007 $336.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess