EN
  • EN
  • DE

MIC845HYC5-TR

Part No MIC845HYC5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR W/REFERENCE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.75 V to 5.5 V
Current - Quiescent (Max) 3μA
Hysteresis 40mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 003547-MIC845HYC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC845HYC5-TR CAD Model

Description

Product Overview: MIC845HYC5-TR by Microchip Technology

The MIC845HYC5-TR is a robust and high-performance comparator manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This precision device is designed to operate over a wide range of power supplies and is suitable for a variety of applications, from industrial systems to consumer electronics.

Featuring a tiny 5-pin SOT-23 package, the MIC845HYC5-TR is an ideal solution for space-constrained applications. Despite its small size, it does not compromise on functionality or performance. It boasts a fast propagation delay, making it perfect for systems where quick response times are critical. This makes it an excellent choice for applications such as window comparators, level shifters, and voltage monitoring.

Key Features

  • Power Supply Range: The MIC845HYC5-TR can operate from a wide power supply range, accommodating various application needs and ensuring flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, this comparator consumes minimal power, making it suitable for battery-operated devices and other applications where power conservation is crucial.
  • Fast Propagation Delay: Its quick response time is one of the standout features of this device, enabling real-time operation in systems that require immediate action based on input signals.
  • Push-Pull Output: The comparator features a push-pull output stage, which provides a strong low and high-level output signal, eliminating the need for an external pull-up resistor.
  • Industrial Temperature Range: The MIC845HYC5-TR is designed to operate within an extended industrial temperature range, ensuring reliability and performance in harsh environments.

Applications

The versatility of the MIC845HYC5-TR makes it suitable for a wide array of applications, including:

  • Portable Electronics
  • Battery Monitoring
  • Threshold Detectors/Window Comparators
  • Signal Conditioning
  • Zero-Crossing Detectors

With its combination of speed, power efficiency, and compact form factor, the MIC845HYC5-TR from Microchip Technology is an excellent choice for designers looking to add reliable and high-performance comparators to their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess