EN
  • EN
  • DE

PIC16F88-I/ML

Part No PIC16F88-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F88
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F88-I/ML-NDR,PIC16F88IML
Standard Package 61
Win Source Part Number 1322467-PIC16F88-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F88-I/ML CAD Model

Description

Product Overview: PIC16F88-I/ML

The PIC16F88-I/ML is a versatile and powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to cater to a wide range of applications, this microcontroller is a member of the popular PIC16F family, known for its high performance and low power consumption. The PIC16F88-I/ML variant comes in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Key Features

  • Enhanced Mid-range Core: The device features a 14-bit program word architecture which enhances its execution speed and reliability.
  • Flash Memory: With 7 KB of flash memory, it provides ample space for complex programs and the flexibility for firmware updates.
  • RAM and EEPROM: It includes 368 bytes of RAM and 256 bytes of EEPROM, allowing for efficient data storage and retrieval.
  • Rich Peripheral Set: The MCU is equipped with versatile peripherals including timers, an analog-to-digital converter (ADC), synchronous serial port (SSP), and more.
  • Wide Operating Voltage: It operates over a broad voltage range of 2.0V to 5.5V, making it suitable for various power environments.
  • High-Temperature Operation: With an operational temperature range of -40°C to +125°C, it is designed to perform reliably in extreme conditions.

Applications

The PIC16F88-I/ML is adept at handling tasks in various domains, such as:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) applications

Support and Resources

Microchip Technology provides comprehensive support for the PIC16F88-I/ML through its development tools, including MPLAB® X Integrated Development Environment (IDE) and MPLAB® Code Configurator. These tools simplify the development process, from initial design to final programming. Additionally, Microchip offers a wealth of documentation, sample code, and tutorials to assist developers in harnessing the full potential of this MCU.

Whether you're an experienced engineer or a hobbyist, the PIC16F88-I/ML microcontroller offers the perfect blend of performance, power efficiency, and versatility to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1063 $50.5315
13+ $8.2924 $107.8012
19+ $8.0332 $152.6308
26+ $7.7741 $202.1266
34+ $7.5150 $255.5100
45+ $6.7375 $303.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess