EN
  • EN
  • DE
  • IT

TPS73701DCQT

Part No TPS73701DCQT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708051-TPS73701DCQT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73701DCQT CAD Model

Description

TPS73701DCQT by Texas Instruments

The TPS73701DCQT from Texas Instruments is a highly versatile and robust single-output low-dropout (LDO) voltage regulator designed to deliver exceptional performance in a wide range of electronic applications. This regulator is part of TI's extensive line of power management integrated circuits, known for their reliability and efficiency.

The TPS73701DCQT stands out with its ability to provide a stable and precise output voltage, making it an ideal choice for sensitive applications that require a consistent power supply. With an output voltage range that can be programmed from 1.2V to 5.5V via an external resistor divider, this LDO is flexible enough to meet the needs of various circuits and system designs.

This LDO regulator features a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thereby minimizing power loss and improving overall system efficiency. The high-performance characteristics of the TPS73701DCQT make it suitable for high-accuracy, low-noise operations, which is crucial for RF and analog circuits, as well as portable and battery-powered devices.

The device comes in a compact SOT-223 package, which is conducive to space-constrained applications while providing excellent thermal performance. It has a wide input voltage range from 1.7V to 5.5V, allowing it to support a variety of power sources. Additionally, the TPS73701DCQT is equipped with various protective features such as over-current and over-temperature protection, ensuring the longevity and reliability of both the regulator and the system it serves.

With a low quiescent current, the TPS73701DCQT is also optimized for use in battery-powered applications where power conservation is critical. Its fast transient response ensures that the output voltage remains stable under dynamic load conditions, which is essential for maintaining the performance of the powered device.

Overall, the TPS73701DCQT by Texas Instruments is a high-quality, adaptable LDO voltage regulator that provides a reliable power solution for a diverse array of electronic systems, from consumer electronics to industrial controls.

You May Also Be Interested in

Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $1.6826
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.2629

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,380 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess