EN
  • EN
  • DE
  • IT

TPS71533QDCKTQ1

Part No TPS71533QDCKTQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708024-TPS71533QDCKTQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71533QDCKTQ1 CAD Model

Description

Product Overview: TPS71533QDCKTQ1 from Texas Instruments

The TPS71533QDCKTQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, specifically engineered for automotive and industrial applications. This robust device offers a stable and reliable power supply solution, ensuring efficient operation even under stringent conditions typical of automotive environments.

Key Features

  • Output Voltage: The TPS71533QDCKTQ1 provides a fixed output voltage of 3.3V, which is ideal for powering sensitive electronic components requiring a stable voltage supply.
  • High Input Voltage Range: With an input voltage range of 2.5V to 24V, this LDO is versatile and can accommodate a wide array of power sources, making it suitable for diverse automotive applications.
  • Low Dropout: The low dropout feature ensures that the regulator maintains output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • Current Capacity: It offers an output current capacity of up to 50mA, providing sufficient power for various low-power devices within the vehicle's electronic system.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the electronic components from potential damage due to excessive heat or current.
  • Qualified for Automotive Applications: The TPS71533QDCKTQ1 is designed to meet the rigorous standards of the automotive industry, ensuring reliability and performance under extreme conditions.
  • Package: It comes in a compact, 5-pin SC-70 package, which is space-efficient and suitable for high-density circuit designs.

Applications

The TPS71533QDCKTQ1 is ideal for various automotive applications such as power supplies for sensors, microcontrollers, and other electronic control units (ECUs). Its robust design also makes it an excellent choice for industrial applications where stable voltage is critical.

Reliability and Performance

With Texas Instruments' commitment to quality, the TPS71533QDCKTQ1 is manufactured to provide consistent performance and withstand the challenges of automotive and industrial environments. Its advanced features and protective mechanisms ensure that it not only meets but exceeds the expectations for a reliable power management solution.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $60.4369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0999 $62.9970
70+ $1.7230 $120.6100
105+ $1.6692 $175.2660
140+ $1.6154 $226.1560
180+ $1.5615 $281.0700
240+ $1.4000 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess