EN
  • EN
  • DE

TPS71818-33DRV

Part No TPS71818-33DRV
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708026-TPS71818-33DRV
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS71818-33DRV CAD Model

Description

The Texas Instruments TPS71818-33DRV is a highly efficient, low-dropout linear regulator (LDO) designed to deliver a fixed output voltage of 1.8V with an input voltage range from 2.5V to 6.5V. This robust voltage regulator is capable of providing up to 150mA of output current, making it an excellent choice for powering sensitive analog and digital circuits that require a stable and clean power supply.

Key Features

  • High Accuracy: The output voltage is precise, with a variation of only ±1%, ensuring reliable operation of critical components.
  • Low Dropout Voltage: The TPS71818-33DRV boasts a low dropout voltage, which enhances efficiency and allows operation closer to the battery end-of-life in battery-powered applications.
  • Power-Saving Modes: It supports different modes, including a low-power mode that significantly reduces quiescent current, making it ideal for battery-powered devices.
  • Thermal Protection: The device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions.
  • Small Footprint: Housed in a tiny 6-pin SON package, the TPS71818-33DRV is perfect for space-constrained applications.

Applications

The TPS71818-33DRV is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Cards
  • GPS Devices
  • Medical Equipment
  • Other Battery-Powered Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS71818-33DRV is built to the highest standards. It is designed to meet the rigorous demands of the industry, ensuring long-term reliability and performance in a wide range of operating conditions.

Conclusion

With its high accuracy, low dropout voltage, and power-saving features, the Texas Instruments TPS71818-33DRV is an excellent choice for designers looking to optimize power consumption and performance in their electronic devices. Its compact size and robust protection features make it a reliable and efficient solution for a multitude of applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4739 $51.5865
85+ $1.2094 $102.7990
130+ $1.1716 $152.3080
180+ $1.1338 $204.0840
230+ $1.0960 $252.0800
310+ $0.9826 $304.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,215 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess