The TPS54310PWRG4 is a highly efficient, synchronous buck regulator designed and manufactured by Texas Instruments. It is a part of TI's extensive range of power management integrated circuits, specifically tailored for complex and power-sensitive applications.
Key Features
- Output Voltage Range: The device offers an adjustable output voltage range from 0.9V to 3.3V, allowing for versatility in different design applications.
- High Efficiency: With an integrated synchronous rectifier, the TPS54310PWRG4 ensures high efficiency, which is crucial for minimizing heat generation and improving system reliability.
- Load Current: It can deliver up to 3A of continuous output current, making it suitable for powering a wide array of digital and analog loads.
- Input Voltage: The regulator operates from an input voltage range of 3.3V to 6V, accommodating various power supply requirements.
- Switching Frequency: The TPS54310PWRG4 features a programmable switching frequency from 280kHz to 700kHz, which can be optimized for efficiency or component size.
- Thermal and Overcurrent Protection: It includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system from damage due to overheating or excessive load conditions.
- Small Package: Available in a compact 16-pin TSSOP (PWR) package, it is designed for space-constrained applications.
Applications
The TPS54310PWRG4 is ideal for a variety of applications, including but not limited to:
- Point-of-load conversions
- FPGA and DSP power supplies
- Networking and telecommunication equipment
- Consumer electronics
- Industrial and automation systems
Quality and Reliability
As with all Texas Instruments products, the TPS54310PWRG4 is designed to meet the highest quality and reliability standards. It is RoHS compliant and is designed to meet the requirements of the most demanding electronic systems.
Ordering Information
The part number TPS54310PWRG4 signifies the specific product configuration and packaging. When ordering, ensure that this part number is used to avoid any confusion or errors in product selection.