EN
  • EN
  • DE

TPS259822LNRGET

Part No TPS259822LNRGET
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 5% 24VQFN / Current Monitor Regulator 15A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method -
Accuracy ±5%
Voltage - Input 2.7V ~ 24V
Current - Output 15A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259822
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352961-TPS259822LNRGET
Ultra Librarian 3D Model Ultra Librarian TPS259822LNRGET CAD Model

Description

Product Overview: TPS259822LNRGET by Texas Instruments

The TPS259822LNRGET is a sophisticated circuit protection device manufactured by Texas Instruments (TI), designed to safeguard sensitive electronics from excessive current and voltage that can lead to damage or failure. This eFuse, or electronic fuse, is a crucial component for a wide array of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

Key Features

  • Adjustable Over-Current Protection: The TPS259822LNRGET offers precise control over current limits, allowing users to set the threshold to match the needs of their specific application, ensuring optimal protection.
  • Wide Operating Voltage Range: With a versatile operating voltage range of 2.7V to 18V, this device can be used in various systems without the need for additional components to adjust voltage levels.
  • Fast Over-Current Response: The device reacts quickly to over-current conditions, typically within 1 µs, minimizing the risk of damage to the protected components.
  • Integrated Thermal Shutdown: A built-in thermal shutdown feature helps prevent overheating, further enhancing the safety and longevity of the system.
  • Reverse Voltage Protection: The TPS259822LNRGET is designed to protect against reverse voltage conditions, which can potentially harm circuitry.

Applications

The versatility of the TPS259822LNRGET makes it suitable for a wide range of applications. It is commonly used in USB ports, power supplies, battery chargers, and other systems that require precise current management and protection. Its small footprint and high level of integration make it especially useful in portable and space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS259822LNRGET is no exception. It is designed to meet stringent industry standards, ensuring reliable operation even under challenging conditions. TI provides comprehensive technical support and documentation, making it easier for designers to integrate this eFuse into their systems with confidence.

Environmental Compliance

In line with global environmental standards, the TPS259822LNRGET is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in environmentally sensitive applications and helps in meeting international regulations.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8676 $52.8084
21+ $4.8144 $101.1024
33+ $4.6640 $153.9120
45+ $4.5135 $203.1075
58+ $4.3631 $253.0598
77+ $3.9117 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,643 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess