EN
  • EN
  • DE

MSP430FR2532IRGET

Part No MSP430FR2532IRGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 24VQFN / MCU 16-bit MSP430 RISC 8.5KB FRAM 2.5V/3V/3.3V 24-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 789766-MSP430FR2532IRGET
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR2532
Introduction Date November 11, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR2532IRGET CAD Model

Description

Introducing the MSP430FR2532IRGET Microcontroller from Texas Instruments

The MSP430FR2532IRGET is a highly integrated, low-power microcontroller from Texas Instruments' MSP430 family, designed for a wide range of applications. This microcontroller is particularly well-suited for industrial, consumer electronics, and automation systems where power efficiency and small form factor are critical. The MSP430FR2532IRGET is based on a powerful 16-bit RISC CPU, offers 32KB of nonvolatile FRAM (Ferroelectric Random Access Memory), and operates at a maximum frequency of 16MHz.

One of the standout features of the MSP430FR2532IRGET is its ultra-low power consumption. It supports multiple low-power modes, which makes it ideal for battery-powered and energy-harvesting applications. The MSP430FR2532IRGET can achieve a standby power of only 0.45 µA and a shutdown mode where it consumes a mere 0.1 µA, ensuring exceptional battery life for your devices.

The device comes with a rich set of peripherals, including an 8-channel 10-bit analog-to-digital converter (ADC), which enables it to interface with analog sensors and other input devices. It also offers two enhanced universal serial communication interfaces (eUSCI), which support UART, I2C, and SPI communication protocols, allowing for easy integration with other microcontrollers, sensors, and external memory.

For improved system reliability, the MSP430FR2532IRGET features a hardware multiplier, a watchdog timer, and a brown-out reset. These components help to maintain the microcontroller's stability and ensure that it operates within safe parameters. Additionally, the device's 32KB of FRAM provides the benefits of faster write speeds and higher endurance compared to conventional flash memory, making it an excellent choice for data logging applications.

The microcontroller is housed in a compact VQFN (Very Thin Quad Flat Non-leaded) 24-pin package, which allows for a small PCB footprint. Texas Instruments also provides comprehensive development tools and software libraries, which simplifies the design process and accelerates time-to-market for products utilizing the MSP430FR2532IRGET.

Whether you are developing smart sensors, wearable devices, or any other application that demands low power and high performance, the MSP430FR2532IRGET microcontroller is an outstanding choice that delivers both innovation and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4127 $50.6667
51+ $1.9797 $100.9647
79+ $1.9178 $151.5062
108+ $1.8560 $200.4480
140+ $1.7941 $251.1740
187+ $1.6085 $300.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess