EN
  • EN
  • DE

TPS259621DDAR

Part No TPS259621DDAR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±10.4%
Voltage - Input 2.7V ~ 19V
Current - Output 2A
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS259621
Other Names 296-TPS259621DDARCT,296-TPS259621DDARTR,296-TPS259621DDARDKR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253583-TPS259621DDAR
Ultra Librarian 3D Model Ultra Librarian TPS259621DDAR CAD Model

Description

Overview of Texas Instruments TPS259621DDAR

The Texas Instruments TPS259621DDAR is a highly efficient, overvoltage and overcurrent protection device designed to safeguard low-voltage systems against the dangers of power surges and excessive current flow. This advanced circuit protection solution is an integral component for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications equipment.

Key Features

  • Adjustable Overvoltage Protection: The TPS259621DDAR offers a precise overvoltage protection range that can be set by the user, ensuring compatibility with various system requirements and enhancing the safety of connected devices.
  • Overcurrent Protection: With its robust overcurrent protection capabilities, this device helps prevent damage to circuit components that can occur due to excessive current flow, thereby increasing system reliability.
  • Programmable Current Limit: The current limit threshold is programmable, allowing for tailored protection settings based on the specific needs of the application.
  • Fast Response Time: The TPS259621DDAR reacts quickly to fault conditions, minimizing the risk of damage to sensitive electronic components.
  • Operating Voltage Range: This device supports a wide operating voltage range, making it versatile for use in various low-voltage systems.
  • Thermal Shutdown: The inclusion of a thermal shutdown feature enhances the protection by preventing overheating, which could otherwise lead to system failure.

Applications

The TPS259621DDAR is suitable for a diverse array of applications where power supply protection is critical. It is commonly used in:

  • USB hubs and peripherals
  • Portable electronics
  • Power supply distribution systems
  • Industrial and automotive applications

Package and Quality

Encased in a compact 8-pin SOIC package, the TPS259621DDAR is designed for space-constrained applications. Its small footprint does not compromise its performance or reliability. Texas Instruments is known for its commitment to quality, and this product meets stringent industry standards for durability and longevity.

In summary, the TPS259621DDAR from Texas Instruments is a sophisticated protection device that offers adjustable overvoltage and overcurrent protection features, making it an essential component for safeguarding sensitive electronics from power-related damages.

You May Also Be Interested in

ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7060 $52.9500
175+ $0.5793 $101.3775
270+ $0.5612 $151.5240
370+ $0.5431 $200.9470
480+ $0.5250 $252.0000
640+ $0.4707 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess