EN
  • EN
  • DE

MC74LCX125DTG

Part No MC74LCX125DTG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST QD CMOS 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 109146-MC74LCX125DTG
Ultra Librarian 3D Model Ultra Librarian MC74LCX125DTG CAD Model

Description

ON Semiconductor MC74LCX125DTG - Low-Voltage CMOS Quad Buffer

The MC74LCX125DTG from ON Semiconductor is a high-performance, quad buffer that operates with a low voltage and is designed for use in systems that interface with both 3.3V and 5V supply levels. This device is part of ON Semiconductor's LCX family, which is known for its low power consumption and high noise immunity, making it an excellent choice for a wide range of applications, including computing, networking, and telecommunications.

This particular buffer features four independent non-inverting buffer gates with 3-state outputs. Each gate is equipped with its own output-enable (OE) input, which, when held high, places the gate's output in a high impedance state. This is particularly useful for creating bidirectional interfaces, as it allows multiple devices to share a common data bus without the risk of contention or data corruption.

The MC74LCX125DTG is designed to operate with a supply voltage range of 2.3V to 3.6V, ensuring compatibility with low-voltage systems and providing a power-efficient solution. Additionally, it is capable of interfacing with 5V logic signals without any additional components, thanks to its 5V tolerant inputs.

Key features of the MC74LCX125DTG include:

  • Low-voltage operation: 2.3V to 3.6V
  • High-speed operation: tPD = 4.5ns (max) at VCC = 3.3V
  • 5V tolerant inputs for interfacing with 5V logic levels
  • Power down high impedance inputs and outputs
  • Supports live insertion and withdrawal (partial power-down)
  • IOFF and power-up 3-state support
  • Low quiescent current: ICC = 4µA (max)
  • ESD performance: HBM > 2000V; Machine Model > 200V
  • Industry-standard TSSOP-14 packaging for easy integration

The MC74LCX125DTG also boasts an impressive electrostatic discharge (ESD) performance, ensuring robustness and reliability in environments where static discharge can be a concern. Its compact TSSOP-14 package allows for efficient use of PCB space, and its standard pinout ensures easy drop-in replacement in existing designs.

Whether you're designing a new system or upgrading an existing one, the MC74LCX125DTG from ON Semiconductor offers a versatile and reliable solution for your buffering needs.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8469 $50.8140
145+ $0.6949 $100.7605
225+ $0.6732 $151.4700
310+ $0.6515 $201.9650
400+ $0.6298 $251.9200
535+ $0.5646 $302.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,456 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess