EN
  • EN
  • DE

SPC5606BF1VLQ6

Part No SPC5606BF1VLQ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 121
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 15x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5606
Other Names 935310478557
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264007-SPC5606BF1VLQ6
Ultra Librarian 3D Model Ultra Librarian SPC5606BF1VLQ6 CAD Model

Description

The SPC5606BF1VLQ6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and advanced features tailored to control a wide range of electronic systems.

Key Features

  • Core: The SPC5606BF1VLQ6 is built around a 32-bit Power Architecture® core, which operates at a frequency of up to 64 MHz, delivering the computational horsepower required for complex algorithms and control processes.
  • Memory: It comes with 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for application code and efficient handling of runtime operations.
  • Input/Output: The MCU provides a variety of communication interfaces, including CAN, LIN, and SPI modules, enabling seamless integration with other components and systems within the vehicle or industrial setup.
  • Analog to Digital Converters (ADCs): Multiple 12-bit ADCs are included, offering precise measurement capabilities for sensor data and other analog inputs.
  • Timers: A rich set of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers, and Watchdog Timers, support complex timing and scheduling tasks.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for harsh environments typically found in automotive and industrial settings.

Applications

The SPC5606BF1VLQ6 is ideal for a wide array of applications, particularly in the automotive sector, where it can be used in engine management systems, body control modules, and advanced driver assistance systems (ADAS). Its robust design and rich feature set also make it a great choice for industrial control systems, where reliability and performance are paramount.

Quality and Reliability

NXP's commitment to quality ensures that the SPC5606BF1VLQ6 meets the stringent standards required for automotive and industrial applications. It is designed with fail-safe mechanisms and supports error correction techniques to maintain operation even under fault conditions, making it a reliable choice for safety-critical systems.

Overall, the SPC5606BF1VLQ6 from NXP is an exceptional MCU that offers a blend of performance, flexibility, and reliability, making it an excellent choice for developers and engineers looking to push the boundaries of automotive and industrial electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3395 $76.0185
6+ $20.7913 $124.7478
9+ $20.1416 $181.2744
12+ $19.4918 $233.9016
16+ $18.8421 $301.4736
21+ $16.8930 $354.7530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess