EN
  • EN
  • DE

LM80CIMT-5

Part No LM80CIMT-5
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC MONITOR SYS HARDWAR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature -25°C to 125°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Register Bank
Output Type I2C
Output Alarm No
Output Fan No
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 071527-LM80CIMT-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM80CIMT-5 CAD Model

Description

The LM80CIMT-5 is a high-quality, reliable, and versatile voltage regulator from Texas Instruments.

This product is a low power, 5V voltage regulator with a high current output of 5A. It is designed to provide a steady voltage supply to electronic devices, ensuring their optimal performance.

  • Output Voltage: Fixed output voltage of 5V
  • Output Current: High output current of 5A
  • Low Dropout Voltage: Ensures the voltage stays within the desired range
  • Thermal Protection: Automatically shuts down when the junction temperature exceeds the maximum limit
  • Safe Area Protection: Prevents damage from overloads
  • Package: Surface-mount package
  • Operating Temperature Range: Wide temperature range

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess