EN
  • EN
  • DE
  • IT

TPS2560DRCRG4

Part No TPS2560DRCRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707772-TPS2560DRCRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2560DRCRG4 CAD Model

Description

The TPS2560DRCRG4 is a sophisticated, dual-channel power distribution switch designed by Texas Instruments to cater to the needs of applications requiring power management with a protective edge. This component is engineered to provide a compact and efficient solution for USB and other hot-swap applications.

Key Features

  • Adjustable Current-Limit Thresholds: Users can set the current limits to meet the specific requirements of their application, ensuring devices are protected from excessive current draw.
  • Dual-Channel Design: The TPS2560DRCRG4 features two independent channels, providing flexibility in managing power distribution for multiple devices.
  • High Accuracy: The device boasts a precise current-limit threshold, ensuring reliable operation and protection for connected devices.
  • Fast Overcurrent Response: With a quick response to overcurrent conditions, this switch helps to prevent damage to the host and downstream devices.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is too low, protecting the circuitry.

Applications

The TPS2560DRCRG4 is ideal for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Industrial and automotive applications

Technical Specifications

The device operates over a voltage range of 2.5V to 6.5V, which covers most low-voltage power rails. It comes in a compact 10-pin VSON package, making it suitable for space-constrained applications. The TPS2560DRCRG4 also features built-in thermal shutdown protection and is capable of handling continuous current up to 1.5A per channel.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2560DRCRG4 is no exception. This product is built to meet the rigorous standards of the industry, ensuring high performance and reliability for critical applications.

Ordering Information

The TPS2560DRCRG4 is available for order, and its technical documentation, including datasheets and design resources, can be found on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6892 $58.5820
175+ $0.6457 $112.9975
270+ $0.6238 $168.4260
390+ $0.5802 $226.2780
505+ $0.5584 $281.9920
630+ $0.5366 $338.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,710 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess