EN
  • EN
  • DE

TPS2513ADBVR

Part No TPS2513ADBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB PWR SW/CTRLR CHRG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB Dedicated Charging Port (DCP), Power Switch
Operating Supply Current 155μA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111500-TPS2513ADBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS2513A
Introduction Date October 09, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2513ADBVR CAD Model

Description

Introducing the TPS2513ADBVR from Texas Instruments

The TPS2513ADBVR is a cutting-edge USB dedicated charging port (DCP) controller and current-limiting power switch designed and manufactured by Texas Instruments. This innovative component is engineered to streamline the charging process for a wide array of portable devices, making it an essential part of modern electronic equipment.

With its advanced features, the TPS2513ADBVR provides an optimal solution for USB charging applications. It supports the USB Battery Charging Specification 1.2, which means it can automatically detect USB standard downstream ports (SDPs), charging downstream ports (CDPs), and dedicated charging ports (DCPs). This auto-detect feature ensures compatibility with a vast range of devices, including smartphones, tablets, and other USB-powered gadgets.

The TPS2513ADBVR also boasts an integrated 2.5A, 70mΩ power MOSFET, which provides robust current limiting to protect against overcurrent conditions. This feature is crucial for preventing damage to both the charging device and the power source. Furthermore, the device includes thermal shutdown protection, adding an extra layer of safety by preventing overheating during operation.

Designed for versatility, the TPS2513ADBVR comes in a compact SOT-23-6 package, making it suitable for space-constrained applications. Its small footprint allows for easy integration into various designs without sacrificing performance or functionality.

Another key advantage of the TPS2513ADBVR is its programmable current limit, which can be set via an external resistor. This flexibility enables designers to tailor the charging current to specific requirements, ensuring efficient and safe charging for any connected device.

In summary, the TPS2513ADBVR from Texas Instruments is a highly reliable and versatile USB charging controller that provides automatic USB port detection, current limiting, and thermal protection. Its compact size and programmability make it an excellent choice for a wide range of applications where USB charging is necessary. By incorporating this component into your design, you'll be able to offer a more efficient and user-friendly charging experience.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4355 $50.0825
280+ $0.3573 $100.0440
435+ $0.3461 $150.5535
600+ $0.3350 $201.0000
775+ $0.3238 $250.9450
1,035+ $0.2903 $300.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,880 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess