EN
  • EN
  • DE

CS68140DWFR28

Part No CS68140DWFR28
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number CS68140
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
Win Source Part Number 867322-CS68140DWFR28
Ultra Librarian 3D Model Ultra Librarian CS68140DWFR28 CAD Model

Description

ON Semiconductor CS68140DWFR28 Overview

The ON Semiconductor CS68140DWFR28 is a state-of-the-art integrated circuit from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to the demanding needs of modern electronics, providing a reliable and efficient performance that is ideal for a wide range of applications.

Key Features

  • High Performance: The CS68140DWFR28 is built to deliver high-speed operation and robust performance, ensuring that it can handle the requirements of even the most performance-intensive applications.
  • Energy Efficient: This component is designed with energy efficiency in mind, helping to reduce power consumption in electronic devices and contribute to longer battery life and lower energy costs.
  • Durability: ON Semiconductor's commitment to quality means that the CS68140DWFR28 is manufactured to withstand the rigors of everyday use, ensuring a long operational life and reliability.
  • Compact Design: The compact form factor of the CS68140DWFR28 allows it to be easily integrated into a variety of electronic devices without taking up excessive space, making it an ideal choice for space-constrained applications.

Applications

The versatility of the CS68140DWFR28 makes it suitable for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment

Technical Specifications

ON Semiconductor provides comprehensive technical specifications for the CS68140DWFR28 to ensure compatibility and optimal performance in your application. Detailed datasheets are available, offering in-depth information about electrical characteristics, pin configurations, timing diagrams, and more.

Quality and Support

ON Semiconductor is known for its high-quality products and excellent customer support. The CS68140DWFR28 is backed by the company's rigorous testing and quality assurance processes, and support is readily available from ON Semiconductor's team of experts to assist with any technical inquiries or integration assistance.

Ordering Information

To purchase the CS68140DWFR28 or obtain more information about pricing and availability, please contact ON Semiconductor or an authorized distributor. Ensure you refer to the exact part number to avoid any confusion or ordering errors.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess