EN
  • EN
  • DE

TS5A22366YFCR

Part No TS5A22366YFCR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 2.25 V to 5.5 V
Dual Supply Voltage(V±) ±2.25 V to 5.5 V
Max Switch Time (Ton,Toff) 374ns, 325ns
-3db Bandwidth 32MHz
Charge Injection 168pC
Channel Capacitance(CS off, CD off) 48pF
Max Leakage Current (IS off) 50nA
Crosstalk -70dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DSBGA (1.6x1.2)
Win Source Part Number 035157-TS5A22366YFCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A22366YFCR CAD Model

Description

Product Overview: Texas Instruments TS5A22366YFCR

The Texas Instruments TS5A22366YFCR is a state-of-the-art dual single-pole double-throw (SPDT) analog switch designed for precision and high-performance applications. This component is a part of the extensive Texas Instruments switch and multiplexer portfolio, which is renowned for its reliability and efficiency in electronic circuits.

The TS5A22366YFCR offers a low on-state resistance of typically 0.8 ohms, which minimizes the signal distortion and provides excellent signal fidelity. Its low charge injection feature ensures that switching does not introduce significant noise or disrupt the integrity of the signal path, making it an ideal choice for audio, data, and signal routing applications.

This analog switch operates over a wide power supply range of 2.3V to 5.5V, which allows it to be used in a variety of systems without the need for level shifting. Its single-supply operation simplifies the design and reduces power consumption, making it suitable for battery-powered and portable devices.

Furthermore, the TS5A22366YFCR is characterized for operation from -40°C to +85°C, ensuring robust performance in diverse environmental conditions. This temperature range makes it suitable for industrial, automotive, and consumer electronics applications where reliability is crucial.

The device comes in an ultra-small 2.00-mm × 1.25-mm WCSP (YFC) package, which is optimal for space-constrained applications. The compact form factor is particularly beneficial for mobile phones, tablets, and other portable electronics where board space is at a premium.

For design flexibility, the TS5A22366YFCR features break-before-make switching, which prevents signal overlap during channel transitions. This is important for applications that require precise signal routing and isolation, such as multiplexing signals in data acquisition systems.

In summary, the Texas Instruments TS5A22366YFCR is a versatile and high-performance analog switch that offers low on-resistance, low charge injection, and a wide operating temperature range, all packed in a small footprint. Its robust performance and design flexibility make it an excellent choice for designers looking to optimize their signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8853 $53.1180
140+ $0.7264 $101.6960
215+ $0.7037 $151.2955
295+ $0.6810 $200.8950
380+ $0.6583 $250.1540
510+ $0.5902 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess