EN
  • EN
  • DE
  • IT

FM260-M

Part No FM260-M
Manufacturer Formosa MS
Catalog Diodes, Rectifiers - Single
Description Silicon epitaxial planer type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Formosa MS
Win Source Part Number 1174556-FM260-M
Manufacturer Homepage www.formosams.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM260-M CAD Model

Description

The FM260-M is a standard recovery rectifier diode manufactured by Formosa MS. Rectifier diodes are semiconductor devices that allow current to flow in only one direction, making them essential components in AC-to-DC power conversion circuits. The FM260-M is designed for general-purpose rectification applications and provides reliable performance in various electronic circuits.

Applications:

  • Power Supplies: Used as a rectifier in linear power supplies to convert AC voltage to DC voltage.
  • Adapters: Incorporated in AC adapters for electronic devices like chargers for phones and laptops, converting AC to DC.
  • Lighting Circuits: Found in lighting circuits where AC voltage needs to be converted to DC for certain types of lights, such as LED drivers.
  • Battery Charging Circuits: Utilized in battery charging circuits to rectify the AC voltage from the mains to DC voltage for charging batteries.
  • General Rectification: Employed in general-purpose rectification applications in various electronic devices and circuits.

Features:

  • High Current Capability: Designed to handle relatively high forward current, suitable for many power supply applications.
  • Standard Recovery Time: Possesses a standard recovery time, meaning it switches from conducting to blocking current within a typical timeframe for general-purpose rectifiers.
  • High Surge Current Capability: Can withstand high surge currents that may occur during power-up or transient events.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop when conducting current, which improves efficiency.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, restricting the use of hazardous substances.
  • Compact Package: Available in a compact package for easy integration into various circuit designs.

Benefits:

  • Efficient Power Conversion: Enables efficient conversion of AC voltage to DC voltage in power supplies and related applications.
  • Reliable Performance: Provides reliable and consistent performance in general-purpose rectification circuits.
  • Protection against Voltage Spikes: Offers surge current protection, enhancing the robustness of the circuit.
  • Simplified Circuit Design: Streamlines circuit design with its basic functionality and ease of use.
  • Compliance with Environmental Standards: Meets RoHS standards, making it suitable for environmentally conscious applications.
  • Wide Availability: Readily available from various distributors, simplifying procurement.

Technical Specifications:

  • Maximum Repetitive Reverse Voltage (VRRM): Typically around 600V (check datasheet for the exact value)
  • Maximum Average Forward Rectified Current (IF(AV)): Typically around 2A (check datasheet for the exact value)
  • Maximum Surge Current (IFSM): Typically around 50A (check datasheet for the exact value)
  • Forward Voltage (VF): Typically around 1V (at rated current)
  • Operating Temperature Range: Typically -55°C to +150°C
  • Package: DO-27 or similar (check datasheet for the exact package)

The Formosa MS FM260-M is a reliable and cost-effective rectifier diode suitable for a wide range of general-purpose applications. Its robust design and compliance with industry standards make it a popular choice for power supplies, adapters, and other electronic circuits where AC-to-DC conversion is required.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess