EN
  • EN
  • DE

TLC7528IPW

Part No TLC7528IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT A-OUT 20TSSOP / 8 Bit Digital to Analog Converter 2 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tube
Number of Bits 8
Number of D/A Converters 2
Settling Time 100ns
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating -25°C ~ 85°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting SMD (SMT)
Base Product Number TLC7528
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-3030-5,-TLC7528IPW-NDR,-TLC7528IPWG4-NDR,-TLC7528IPWG4,2156-TLC7528IPW,296-3030-5-NDR,-296-3030-5-ND,TEXTISTLC7528IPW,-296-3030-5
Standard Package 70
Win Source Part Number 1024221-TLC7528IPW
Ultra Librarian 3D Model Ultra Librarian TLC7528IPW CAD Model

Description

Product Overview: Texas Instruments TLC7528IPW

The TLC7528IPW is a high-performance, dual 8-bit digital-to-analog converter (DAC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is designed for use in a variety of applications that require accurate digital to analog conversion, such as industrial control systems, digital signal processing, and automated test equipment.

Constructed with advanced CMOS technology, the TLC7528IPW offers excellent reliability and low power consumption, making it suitable for battery-powered devices and other energy-sensitive applications. Its dual DAC configuration allows for simultaneous output of two analog signals, providing versatility and efficiency in systems that require multiple analog outputs.

Key Features:

  • Resolution: The TLC7528IPW boasts an 8-bit resolution for each DAC, ensuring precise and stable analog outputs.
  • Dual DAC Channels: With two independent DAC channels, users can output two separate analog signals concurrently, which is ideal for complex signal generation tasks.
  • Wide Operating Range: This DAC operates over a wide supply voltage range, accommodating various levels of system requirements.
  • Flexible Reference Inputs: The device accepts flexible reference inputs, enabling easy integration with different system designs and allowing for variable output ranges.
  • Fast Settling Time: The quick settling time of the TLC7528IPW ensures rapid response to digital input changes, which is critical for high-speed applications.
  • Industry-Standard Package: Packaged in a 28-pin wide-body plastic package, the TLC7528IPW is compatible with standard surface mount processes, facilitating easy assembly and integration into existing designs.

Applications:

The TLC7528IPW is suitable for a broad array of applications, including:

  • Automated Test Equipment (ATE)
  • Robotics and Process Control
  • Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • Audio and Video Equipment

With its robust feature set and versatile performance, the Texas Instruments TLC7528IPW stands out as an excellent choice for designers and engineers looking for a reliable and efficient dual DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess