EN
  • EN
  • DE

TPS2456RHHT

Part No TPS2456RHHT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 12V DL 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 8.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 3.1mA
Mounting SMD (SMT)
Case / Package 36-VQFN (6x6)
Win Source Part Number 033737-TPS2456RHHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2456RHHT CAD Model

Description

Introducing the TPS2456RHHT from Texas Instruments

The TPS2456RHHT is a high-performance, precision power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced IC is engineered to meet the rigorous demands of a wide range of applications, providing reliable and efficient power control and distribution.

Key Features

  • High Accuracy: The TPS2456RHHT boasts exceptional voltage regulation, ensuring stable and precise power delivery to sensitive electronic components.
  • Robust Thermal Performance: Housed in a compact QFN package, the TPS2456RHHT provides excellent thermal performance, making it suitable for high-density circuit designs.
  • Wide Input Voltage Range: This IC is designed to accommodate a broad range of input voltages, providing versatility in various power supply configurations.
  • Integrated Protection Features: With built-in overcurrent, overvoltage, undervoltage, and thermal shutdown protections, the TPS2456RHHT ensures system safety and longevity.
  • Adjustable Output: The output voltage can be adjusted to meet the specific requirements of the application, offering design flexibility.

Applications

The TPS2456RHHT is ideal for use in a variety of electronic systems, including:

  • Industrial and automation control systems
  • Telecommunications equipment
  • Automotive electronics
  • Portable and battery-powered devices
  • Medical equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2456RHHT is no exception. It is built to meet the stringent standards set by the industry, ensuring high reliability and performance under various operating conditions. With TI's advanced manufacturing processes, customers can count on the TPS2456RHHT for consistent and dependable power management.

Technical Support and Resources

TI provides comprehensive technical support for the TPS2456RHHT, including detailed datasheets, application notes, and design resources. Engineers and designers can access a wealth of information to aid in the integration of this IC into their projects, ensuring a smooth design process and successful implementation.

For those seeking a reliable, high-quality power management solution, the TPS2456RHHT from Texas Instruments stands out as an exceptional choice, offering the perfect blend of performance, flexibility, and protection for sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,726 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess